EN
  • EN
  • DE

NTD5803N

Part No NTD5803N
Manufacturer ON Semiconductor
Description Power MOSFET 40 V, 76 A, Single N-Channel, DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232431-NTD5803N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NTD5803N CAD Model

Description

The ON Semiconductor NTD5803N is a high-performance N-Channel Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This robust component offers a perfect balance between efficiency and reliability, making it an ideal choice for a wide range of applications, including power management, motor control, and switching regulators.

Key Features

  • High Current Capacity: The NTD5803N is capable of handling continuous drain currents up to 98A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 7.3 mOhms at 10 V, this MOSFET ensures minimal power loss and improved efficiency in your circuit designs.
  • High Switching Speed: The fast switching capability of the NTD5803N reduces transition losses and enhances performance in high-frequency operations.
  • Robust Thermal Performance: The device's power dissipation of 48W, combined with an optimal package design, provides excellent thermal management and reliability under various operating conditions.
  • Voltage Tolerance: It can withstand drain-to-source voltages up to 30V, offering a good margin for transient conditions.

Applications

The NTD5803N's versatility allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Power supply modules
  • Automotive systems
  • Motor drives
  • LED lighting
  • Solar inverters and renewable energy systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTD5803N is no exception. It is produced in ISO/TS16949 certified facilities, ensuring that each device meets the highest quality and reliability standards. This MOSFET is also RoHS compliant, making it suitable for use in environmentally sensitive applications.

Conclusion

With its exceptional performance characteristics and suitability for a broad range of applications, the ON Semiconductor NTD5803N N-Channel Power MOSFET is an excellent choice for designers looking to optimize their power management solutions. Its combination of high current capacity, low on-resistance, fast switching speeds, and robust thermal performance ensures that it can meet the needs of even the most demanding electronic systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 274 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess