EN
  • EN
  • DE

NTD60N02RT4

Part No NTD60N02RT4
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 8.5A DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 8.5A (Ta), 32A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 14nC @ 4.5V
Max Input Capacitance 1330pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.25W (Ta), 58W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 004177-NTD60N02RT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTD60N02RT4 CAD Model

Description

ON Semiconductor NTD60N02RT4 Power MOSFET

The ON Semiconductor NTD60N02RT4 is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a broad range of applications. This N-channel MOSFET is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that meet the stringent requirements of modern electronic devices.

Key Features:

  • Low R<sub>DS(on): The device boasts an exceptionally low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High Current Capability: With the ability to handle continuous drain currents up to 48A, the NTD60N02RT4 is suitable for high power applications.
  • Optimized Gate Charge: The optimized gate charge ensures fast switching performance, making it ideal for high-frequency switching applications.
  • Robust Thermal Performance: Thanks to its excellent thermal characteristics, the MOSFET can operate reliably even under high temperature conditions.
  • Logic Level Gate Drive: It can be driven directly from a microcontroller or logic circuit, simplifying the design and reducing component count.

Applications:

The NTD60N02RT4 is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Management Systems
  • Battery Powered Circuits
  • Computing and Telecom Power Supplies

Product Specifications:

Parameter Value V<sub>DS 24V I<sub>D (Continuous) 48A R<sub>DS(on) (Max) 8.5mΩ Package DPAK-3

The NTD60N02RT4 is provided in a DPAK-3 package, which is known for its compact footprint and good heat dissipation, making it a practical choice for space-constrained applications. This MOSFET is RoHS compliant and is designed with the highest standards for reliability and performance, consistent with ON Semiconductor's reputation for quality semiconductor solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2559 $58.8570
550+ $0.2101 $115.5550
855+ $0.2035 $173.9925
1,175+ $0.1970 $231.4750
1,520+ $0.1903 $289.2560
2,030+ $0.1707 $346.5210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess