EN
  • EN
  • DE

NTDV20N06T4G-VF01

Part No NTDV20N06T4G-VF01
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 20A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 1015pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.88W (Ta), 60W (Tj)
Maximum Rds On at Id,Vgs 46 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1083866-NTDV20N06T4G-VF01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTDV20N06T4G-VF01 CAD Model

Description

The NTDV20N06T4G-VF01 from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This power MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, reflecting the company's commitment to innovation in power semiconductor technology.

Key Features

  • Low R<sub>DS(on): This device offers a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current (I<sub>D): It is capable of supporting a continuous drain current, ensuring reliable performance even under demanding conditions.
  • High Voltage Capability: With a robust voltage rating, the NTDV20N06T4G-VF01 is suitable for high voltage applications, offering designers flexibility in circuit design.
  • Fast Switching Speed: The device's fast switching capability enhances performance in high-frequency power switching applications.
  • Thermal Performance: Excellent thermal characteristics ensure stability and longevity of the device even at high temperatures.

Applications

The versatility of the NTDV20N06T4G-VF01 allows it to be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive systems
  • Solar power inverters
  • LED lighting

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the NTDV20N06T4G-VF01 is no exception. It is designed to meet stringent industry standards, ensuring a long operational life and consistent performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

The NTDV20N06T4G-VF01 is an ideal choice for designers seeking a robust, high-performance power MOSFET. With its superior efficiency, thermal management, and fast switching speeds, it stands out as a reliable component for a multitude of power applications. ON Semiconductor's expertise in power semiconductor solutions is evident in this device, making it a go-to option for energy-conscious designs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9491 $61.6915
150+ $0.7789 $116.8350
230+ $0.7544 $173.5120
320+ $0.7301 $233.6320
410+ $0.7059 $289.4190
550+ $0.6327 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess