EN
  • EN
  • DE

NTF3055L108T3LFG

Part No NTF3055L108T3LFG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 3A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 15nC @ 5V
Max Input Capacitance 440pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 120 mOhm @ 1.5A, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1083875-NTF3055L108T3LFG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTF3055L108T3LFG CAD Model

Description

ON Semiconductor NTF3055L108T3LFG MOSFET

The ON Semiconductor NTF3055L108T3LFG is a high-performance, N-channel Power MOSFET designed for a variety of applications that require efficient power management and high switching performance. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.

Key Features

  • High Current Capability: The NTF3055L108T3LFG can handle continuous drain currents up to 11 A, making it suitable for high-power applications.
  • Low On-Resistance: With a low R<sub>DS(on) of just 0.036 Ohms at V<sub>GS = 10 V, this MOSFET ensures minimal power loss and higher efficiency in your circuit.
  • High Switching Speed: The device's fast switching characteristics make it ideal for applications requiring high-speed operation.
  • Advanced Technology: Manufactured using ON Semiconductor's proprietary Trench technology, the NTF3055L108T3LFG offers superior performance in a compact package.
  • Thermal Management: The MOSFET comes in a PowerPAK® 1212-8 package that provides excellent thermal performance and is suitable for surface mount technology (SMT).
  • Lead-Free and RoHS Compliant: This product is environmentally friendly, complying with current RoHS regulations restricting the use of hazardous substances in electronic components.

Applications

The versatility of the NTF3055L108T3LFG allows it to be used in a wide range of applications, including:

  • DC/DC converters
  • Power management for computers and peripherals
  • Automotive systems
  • Motor control circuits
  • LED lighting solutions
  • High-efficiency power supplies

With its robust construction and state-of-the-art technology, the ON Semiconductor NTF3055L108T3LFG MOSFET is a reliable choice for designers looking to optimize their power systems for both performance and environmental sustainability. Whether it's for industrial, automotive, or consumer applications, this MOSFET delivers the efficiency and durability needed for today's demanding electronic environments.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess