EN
  • EN
  • DE

NTGS3130NT1G

Part No NTGS3130NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 4.2A 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Gate Charge 20.3nC @ 4.5V
Max Input Capacitance 935pF @ 16V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 600mW (Ta)
Maximum Rds On at Id,Vgs 24 mOhm @ 5.6A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6
Win Source Part Number 109187-NTGS3130NT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTGS3130NT1G CAD Model

Description

ON Semiconductor NTGS3130NT1G - Power MOSFET

The ON Semiconductor NTGS3130NT1G is a high-performance Power MOSFET designed for a broad range of applications. This device is part of ON Semiconductor's advanced Power MOSFET portfolio and offers a compact, efficient solution for power management and switching requirements.

Main Features

  • Low R<sub>DS(on): This MOSFET boasts a low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Switching Speed: The NTGS3130NT1G is designed for fast switching, making it suitable for high-frequency power switching applications.
  • Low Gate Charge (Q<sub>g): The lower gate charge helps in reducing switching losses and enables faster switching speeds.
  • Small Footprint: The compact SOT-23 package makes it ideal for space-constrained applications without compromising on performance.
  • Voltage and Current Ratings: This MOSFET can handle drain-source voltages (V<sub>DSS) up to 30V and continuous drain currents (I<sub>D) up to 9A, making it versatile for various circuit designs.

Applications

The NTGS3130NT1G is suitable for a wide array of applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Motor Drives
  • Load Switches
  • Battery Management Systems
  • Portable Devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NTGS3130NT1G is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it delivers consistent results in the most demanding environments.

Environmental Considerations

The NTGS3130NT1G is RoHS compliant and Pb-free, reflecting ON Semiconductor's dedication to environmental responsibility. This ensures that the product is suitable for use in applications where environmental regulations are a concern.

Overall, the ON Semiconductor NTGS3130NT1G Power MOSFET is a robust, efficient, and reliable component that provides designers with a high-performance switching solution in a compact package.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5590 $58.6950
255+ $0.4585 $116.9175
390+ $0.4447 $173.4330
540+ $0.4297 $232.0380
695+ $0.4158 $288.9810
930+ $0.3731 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess