ON Semiconductor NTHD5903T1G Dual P-Channel Power MOSFET
The NTHD5903T1G is a high-performance, dual P-Channel Power MOSFET designed and manufactured by ON Semiconductor. This electronic component is renowned for its efficiency and reliability in a wide range of applications, including power management tasks, load switching, and as a part of more complex integrated circuits.
Key Features
- Device Type: Dual P-Channel MOSFET
- Package: 6-Lead TSOP (Thin Shrink Small Outline Package)
- Drain-to-Source Voltage (V<sub>DS): -30 V
- Continuous Drain Current (I<sub>D): -3.6 A
- Power Dissipation (P<sub>D): 1.25 W
- R<sub>DS(on): Low on-resistance of 70 mOhms at V<sub>GS = -4.5 V
- Gate Charge (Q<sub>g): Reduced total gate charge for efficiency
Performance and Applications
The NTHD5903T1G offers excellent power efficiency due to its low on-resistance and reduced gate charge, which minimizes losses during switching. The dual P-Channel MOSFET configuration allows for space-saving designs, which is especially beneficial in compact and portable electronic devices. With its robust thermal performance, the NTHD5903T1G is well-suited for power management in computing devices, battery management systems, and other portable applications where power efficiency is crucial.
Quality and Reliability
ON Semiconductor is a trusted name in the semiconductor industry, and the NTHD5903T1G is built to their high standards of quality and reliability. This component is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances. Additionally, the device is characterized for operation from -55°C to 150°C, making it suitable for a wide range of industrial and commercial environments.
Conclusion
Whether it's for power distribution, load switching, or as a part of a larger circuit, the NTHD5903T1G from ON Semiconductor is a robust and reliable choice for designers looking to optimize their power management solutions. Its compact form factor, combined with its high efficiency and thermal performance, make it an excellent choice for a multitude of applications.