EN
  • EN
  • DE

NTK3139PT1G

Part No NTK3139PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET P-CH 20V 0.78A 3-Pin SOT-723 T/R / MOSFET P-CH 20V 0.66A SOT-723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 660mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Input Capacitance 170pF @ 16V
Maximum Gate-Source Voltage ±6V
Power Dissipation (Max) 310mW (Ta)
Maximum Rds On at Id,Vgs 480 mOhm @ 780mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-723
Dimension SOT-723
Win Source Part Number 025786-NTK3139PT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NTK3139P
Introduction Date December 08, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NTK3139PT1G CAD Model

Description

Product Overview: NTK3139PT1G from ON Semiconductor

The NTK3139PT1G is a high-performance, small-signal MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of MOSFETs that are engineered to deliver superior switching performance and high energy efficiency in a wide range of applications.

Key Features

  • Low On-Resistance: The NTK3139PT1G boasts a very low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for power-sensitive applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides quick response times, which is crucial in high-frequency circuits.
  • SOT-23 Package: Enclosed in a compact SOT-23 surface-mount package, the NTK3139PT1G is perfect for space-constrained applications where board real estate is at a premium.
  • Low Threshold Voltage: It has a low threshold voltage that ensures easy drive capabilities, allowing it to operate at lower gate voltages and making it compatible with low-voltage logic levels.
  • High-Temperature Performance: This device is capable of operating over a broad temperature range, making it suitable for industrial and automotive applications that require reliable performance under harsh conditions.

Applications

The NTK3139PT1G is versatile enough to be used in a variety of applications, including but not limited to:

  • Power Management
  • DC/DC Converters
  • Battery Powered Systems
  • Load Switches
  • Portable Electronic Devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NTK3139PT1G is no exception, as it is produced with rigorous quality control processes and is designed to meet the stringent reliability standards required in professional electronic systems. Customers can rely on this MOSFET for consistent performance and long-term durability.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the NTK3139PT1G is both Pb-free and Halogen-free. The product is fully compliant with the RoHS directive, making it an environmentally responsible choice for electronic manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.0943 $50.4505
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0794 $200.0880
3,275+ $0.0764 $250.2100
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,180 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess