EN
  • EN
  • DE

NTMFD4C87NT1G

Part No NTMFD4C87NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 8DFN  /  Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 11.7A, 14.9A 1.1W Surface Mount 8-DFN (5x6)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type 2 N-Channel (Dual) Asymmetrical
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 11.7A, 14.9A
Rds On (Max) @ Id, Vgs 5.4mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 22.2nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 1252pF @ 15V
Power - Max 1.1W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6)
Base Product Number NTMFD4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSNTMFD4C87NT1G,2156-NTMFD4C87NT1G-ONTR
Standard Package 1,500
Win Source Part Number 1082893-NTMFD4C87NT1G
Ultra Librarian 3D Model Ultra Librarian NTMFD4C87NT1G CAD Model

Description

Overview of NTMFD4C87NT1G from ON Semiconductor

The NTMFD4C87NT1G is a high-performance, dual N-channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to deliver optimal efficiency and reliability for a wide range of applications, including power management in computing devices, consumer electronics, and industrial systems.

Key Features

  • Low R<sub>DS(on): Offers reduced conduction losses with a low on-resistance, enhancing the overall efficiency of the application.
  • Dual N-Channel Configuration: Integrates two N-channel MOSFETs in a single package, saving space and simplifying design.
  • PowerTrench® Technology: Utilizes ON Semiconductor's advanced PowerTrench® process, which optimizes the device for low gate charge and capacitance, leading to improved switching performance.
  • High Continuous Drain Current (I<sub>D): Capable of supporting a high continuous current, making it suitable for demanding power applications.
  • Thermal Management: Features an optimal thermal design for effective heat dissipation, ensuring stable operation under high power conditions.
  • Compact and Robust Package: Comes in a space-efficient 5x6 mm² footprint with a low profile and is housed in a durable, lead-free package that is RoHS compliant.

Applications

The NTMFD4C87NT1G is versatile enough to be used in a variety of applications, including but not limited to:

  • DC/DC converters
  • Power supplies for CPUs, GPUs, and memory modules
  • Motor control circuits
  • Load switches
  • Battery management systems
  • Point-of-load (POL) modules

Reliability and Quality

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NTMFD4C87NT1G is no exception, undergoing rigorous testing and quality control measures to ensure it meets the requirements of the most demanding applications.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the NTMFD4C87NT1G is designed with eco-friendly materials and complies with international environmental regulations, making it a responsible choice for your power management solutions.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess