EN
  • EN
  • DE

NTMFS4707N

Part No NTMFS4707N
Manufacturer ON Semiconductor
Description +12 V Telecom Power Conversion Solutions
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232554-NTMFS4707N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4707N CAD Model

Description

ON Semiconductor NTMFS4707N Power MOSFET

The ON Semiconductor NTMFS4707N is a high-performance Power MOSFET designed to meet the rigorous demands of power regulation in a wide range of electronic applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, providing designers with a robust and reliable component for their circuits.

Key Features:

  • Low On-Resistance: The NTMFS4707N boasts an extremely low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (ID) rating of up to 30 A, this MOSFET can handle high current loads, making it suitable for demanding power management tasks.
  • Power Dissipation: It offers a maximum power dissipation (PD) of 48 W, ensuring that the device can sustain high levels of power without compromising its performance or longevity.
  • Advanced Packaging: Encased in a compact, surface-mountable package, the NTMFS4707N minimizes the footprint on the PCB and is optimized for automated assembly processes.

Applications:

The versatility of the NTMFS4707N allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Technical Specifications:

Parameter Value
VDS (Drain-Source Voltage) 30 V
RDS(on) 4.1 mΩ @ VGS = 10 V
ID (Continuous Drain Current) 30 A
PD (Power Dissipation) 48 W
Package 5x6mm Flat-Lead

In conclusion, the ON Semiconductor NTMFS4707N Power MOSFET is a state-of-the-art component that offers superior performance for power management solutions. Its low on-resistance, high current handling, and efficient power dissipation make it a top choice for engineers looking to optimize their power designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8485 $69.2425
11+ $11.3629 $124.9919
16+ $11.0083 $176.1328
22+ $10.6526 $234.3572
29+ $10.2980 $298.6420
38+ $9.2331 $350.8578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess