EN
  • EN
  • DE

NTMFS4834N

Part No NTMFS4834N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 130 A, Single N-Channel, SO-8FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232561-NTMFS4834N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4834N CAD Model

Description

ON Semiconductor NTMFS4834N Power MOSFET

The NTMFS4834N is a high-performance, N-Channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous requirements of modern electronic circuits, providing efficient power management and high-speed switching capabilities.

With its advanced silicon technology, the NTMFS4834N offers low on-resistance (RDS(on)), which ensures minimal power loss and heat generation during operation, making it an excellent choice for power-intensive applications. The device is capable of handling continuous drain currents up to 30A, making it suitable for high-current applications such as power supplies, DC-DC converters, and motor control circuits.

This MOSFET features a maximum drain-to-source voltage (VDSS) of 30V, which provides a good margin for safety in most low to medium voltage applications. Additionally, the NTMFS4834N is equipped with a fast switching speed, which is essential for applications requiring high-frequency operation.

The device comes in a compact, surface-mount package (5x6 mm²), specifically the Power QFN, which is designed for optimal thermal performance and space-saving on the PCB. The package is RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Key features of the NTMFS4834N include:

  • Low on-resistance (RDS(on))
  • High continuous drain current (30A)
  • Maximum drain-to-source voltage (VDSS) of 30V
  • Fast switching speed
  • Power QFN package for enhanced thermal performance
  • RoHS compliant

Engineers and designers can rely on the NTMFS4834N for its efficiency, reliability, and performance in their power management designs. Whether you are working on consumer electronics, automotive systems, or industrial equipment, this Power MOSFET from ON Semiconductor is engineered to deliver the results you need.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor documentation available for the NTMFS4834N.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess