EN
  • EN
  • DE

NTMFS4119N

Part No NTMFS4119N
Manufacturer ON Semiconductor
Description Power MOSFET 30 V, 30 A, Single N-Channel, SO-8 Flat Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1232550-NTMFS4119N
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTMFS4119N CAD Model

Description

ON Semiconductor NTMFS4119N Power MOSFET

The ON Semiconductor NTMFS4119N is a high-performance, N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. With its advanced technology and robust design, this MOSFET is an ideal choice for power management tasks in both consumer and industrial electronics.

Key Features:

  • Low RDS(on): The NTMFS4119N boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capability: This device is capable of handling high continuous drain currents, making it suitable for demanding applications that require robust power handling capabilities.
  • High Performance: The MOSFET is designed to offer fast switching performance, which is crucial for reducing switching losses and improving the performance of power conversion systems.
  • Power Dissipation: With a substantial power dissipation rating, the NTMFS4119N can manage the heat generated during operation effectively, ensuring stable performance and a longer lifespan.
  • Compact Footprint: The MOSFET comes in a compact, surface-mount package, which allows for a smaller PCB layout and is ideal for space-constrained applications.

Applications:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Computing and Server Power Systems

The NTMFS4119N is built with ON Semiconductor's state-of-the-art technology, ensuring high-quality performance and durability. Its advanced features make it a versatile component that can be used in a variety of power management tasks. Whether you are designing a power supply for a server, a motor drive for industrial equipment, or a battery management system for portable devices, the NTMFS4119N offers the reliability and efficiency you need.

Overall, the ON Semiconductor NTMFS4119N Power MOSFET is a powerful solution for engineers looking to improve the efficiency and reliability of their electronic designs. With its low on-resistance, high current capability, and fast switching performance, it stands out as a top choice for a multitude of power applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess