EN
  • EN
  • DE

UCC2807DTR-1

Part No UCC2807DTR-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 13.5 V
Frequency - Switching 202kHz
Duty Cycle (Max) 78%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1115772-UCC2807DTR-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2807DTR-1 CAD Model

Description

Introducing the UCC2807DTR-1 PWM Controller from Texas Instruments

The UCC2807DTR-1 is a sophisticated pulse-width modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This versatile component is engineered to cater to a wide array of power management applications, making it an ideal choice for designers seeking to optimize power efficiency and performance in their systems.

With its advanced features, the UCC2807DTR-1 stands out in the market, offering a low startup current of 100 µA and a wide operating range of 4.5 V to 5.5 V. This makes it suitable for various applications, including isolated and non-isolated power supplies, DC-DC converters, and other power conversion systems.

Key Features:

  • High-Frequency Operation: The UCC2807DTR-1 is capable of operating at frequencies up to 1 MHz, allowing for the use of smaller external components, which can reduce the overall size and cost of the power supply design.
  • Programmable Soft Start: This feature helps to prevent inrush current during startup, contributing to the reliability and longevity of the system.
  • Current Mode Control: This control method provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which are critical for maintaining stable and efficient operation.
  • Low Shutdown Current: The device consumes a mere 1 µA in shutdown mode, which is essential for battery-powered applications where power conservation is paramount.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Telecom and data communication power systems
  • Battery chargers
  • Power factor correction modules

The UCC2807DTR-1 is available in a thin shrink small-outline package (TSSOP), which is not only space-saving but also conducive to thermal management. Its robust design ensures reliable operation even under challenging conditions, and its high level of integration simplifies circuit design, reducing time-to-market for new products.

Whether you're designing power systems for consumer electronics, industrial equipment, or communication infrastructure, the UCC2807DTR-1 from Texas Instruments provides the performance, efficiency, and reliability you need to deliver a competitive product.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to learn more about the UCC2807DTR-1 PWM controller and how it can enhance your power management solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4441 $51.5528
19+ $5.2875 $100.4625
30+ $5.1222 $153.6660
41+ $4.9570 $203.2370
53+ $4.7918 $253.9654
70+ $4.2961 $300.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess