EN
  • EN
  • DE

NTMFS4851NT3G

Part No NTMFS4851NT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET 30 V, 66 A, Single N-Channel, SO-8FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 9.5A (Ta), 66A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Vgs(th) (Maximum) @ Id 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 20nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 1850pF @ 12V
Vgs (Maximum) ±16V
Power Dissipation (Maximum) 870mW (Ta), 41.7W (Tc)
Rds On (Maximum) @ Id, Vgs 5.9 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 5-DFN (5x6) (8-SOFL)
Package 8-PowerTDFN, 5 Leads
Win Source Part Number 1232566-NTMFS4851NT3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTMFS4851N
Introduction Date April 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NTMFS4851NT3G CAD Model

Description

Introducing the NTMFS4851NT3G Power MOSFET by ON Semiconductor

The NTMFS4851NT3G is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed for high-performance power conversion applications and is part of ON Semiconductor's comprehensive portfolio of MOSFETs that cater to a wide range of electronic devices.

Key Features

  • Low On-Resistance: The NTMFS4851NT3G boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power management applications.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant levels of current, making it suitable for demanding operations.
  • Power Dissipation: It has an excellent power dissipation capability, enabling it to manage the heat generated during operation effectively and ensuring reliability even under high power conditions.
  • Advanced Technology: Utilizing ON Semiconductor's advanced trench technology, the NTMFS4851NT3G offers superior performance characteristics that are ideal for synchronous rectification in DC/DC converters and high-efficiency switching in power supply units.
  • Environmentally Friendly: This product is compliant with RoHS (Restriction of Hazardous Substances), demonstrating ON Semiconductor's commitment to reducing the environmental impact of their components.

Applications

The NTMFS4851NT3G is versatile and can be used in a variety of applications, including:

  • DC/DC converters for computing applications such as desktops, laptops, and servers
  • Power supplies for consumer electronics like televisions and gaming consoles
  • Motor control circuits for industrial automation
  • Point-of-load (POL) modules
  • Telecommunication power systems

Quality and Reliability

ON Semiconductor ensures that each NTMFS4851NT3G MOSFET meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control measures, which guarantees performance even in the most challenging conditions. With its robust design and ON Semiconductor's unwavering commitment to quality, the NTMFS4851NT3G is an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.

For detailed specifications, application notes, and additional resources, please visit the ON Semiconductor website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess