EN
  • EN
  • DE

NTMFS4C022NT1G

Part No NTMFS4C022NT1G
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Power MOSFET | MOSFET N-CH 30V 30A 136A 5DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 30A, 136A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 1.7mOhm at 30A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 45.2nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 3071pF at 15V
Power Dissipation (Maximum) 3.1W, 64W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Manufacturer Package 8-PowerTDFN, 5 Leads
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Win Source Part Number 711566-NTMFS4C022NT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTMFS4C022NT1G CAD Model

Description

NTMFS4C022NT1G - ON Semiconductor

The NTMFS4C022NT1G is a cutting-edge power MOSFET designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This component is engineered to meet the demanding requirements of modern electronic circuits, providing high efficiency, reliability, and performance in a wide range of applications.

Key Features:

  • Low R<sub>DS(on): The MOSFET boasts an extremely low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
  • High Continuous Drain Current (I<sub>D): It is capable of supporting a high continuous drain current, making it suitable for high-power applications.
  • Single N-Channel: This device features a single N-channel configuration, which is commonly used in switching applications.
  • Power 56 Packaging: Encased in a compact and thermally efficient Power 56 package, it ensures a minimal footprint on the PCB while maintaining excellent thermal performance.
  • Fast Switching Speed: Designed for fast switching, the NTMFS4C022NT1G enhances the performance of power conversion circuits.

Applications:

The NTMFS4C022NT1G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Applications
  • Telecommunications Equipment

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The NTMFS4C022NT1G is built with this commitment in mind, ensuring that it meets the stringent standards for performance and reliability that customers expect from ON Semiconductor. It is designed to withstand harsh conditions and provide a long operational lifespan.

Environmental Compliance:

The NTMFS4C022NT1G complies with various environmental standards, making it a suitable choice for eco-friendly and energy-efficient designs. It is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2974 $50.5580
410+ $0.2440 $100.0400
635+ $0.2364 $150.1140
875+ $0.2288 $200.2000
1,135+ $0.2212 $251.0620
1,515+ $0.1983 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,500 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess