EN
  • EN
  • DE

NTMFS6H836NLT1G

Part No NTMFS6H836NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 16A/77A 5DFN / N-Channel 80 V 16A (Ta), 77A (Tc) 3.7W (Ta), 89W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 16A (Ta), 77A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 6.2mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 2V @ 95µA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1950 pF @ 40 V
Power Dissipation (Max) 3.7W (Ta), 89W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NTMFS6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NTMFS6H836NLT1GTR
Standard Package 1,500
Win Source Part Number 1206875-NTMFS6H836NLT1G
Ultra Librarian 3D Model Ultra Librarian NTMFS6H836NLT1G CAD Model

Description

The NTMFS6H836NLT1G is a state-of-the-art Power MOSFET device manufactured by ON Semiconductor, designed to meet the high-efficiency and energy-saving needs of modern electronic applications. This N-channel MOSFET is part of ON Semiconductor's extensive portfolio of power management solutions, offering exceptional performance for a wide range of applications, including power supply, computing, and automotive systems.

Key Features:

  • Low On-Resistance: The NTMFS6H836NLT1G boasts an extremely low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a high continuous drain current (ID), this MOSFET can handle significant power without overheating, making it suitable for demanding applications.
  • Power Dissipation: It has an excellent power dissipation capability, ensuring reliable operation even under high power and temperature conditions.
  • Fast Switching Speed: The device is engineered for fast switching, reducing transition losses and improving performance in high-frequency power switching applications.
  • Advanced Technology: Utilizing ON Semiconductor's latest trench technology, the NTMFS6H836NLT1G provides superior performance and reliability.
  • Thermal Management: Enhanced thermal characteristics allow for better heat dissipation, contributing to the longevity and durability of the device.

Applications:

The NTMFS6H836NLT1G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Automotive Applications
  • Computing Systems
  • Switch Mode Power Supplies (SMPS)

Environmental & Reliability:

ON Semiconductor is committed to environmental stewardship. The NTMFS6H836NLT1G is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful materials. The device is also characterized for moisture sensitivity in accordance with the Pb-free reflow requirements of the joint IPC/JEDEC standard J-STD-020.

In summary, the NTMFS6H836NLT1G from ON Semiconductor is a powerful, efficient, and reliable solution for designers looking to improve the performance and energy efficiency of their power management systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0549 $51.3725
60+ $1.6861 $101.1660
92+ $1.6334 $150.2728
127+ $1.5807 $200.7489
164+ $1.5280 $250.5920
219+ $1.3699 $300.0081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess