EN
  • EN
  • DE

NTNS3164NZT5G

Part No NTNS3164NZT5G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 0.361A SOT883
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 361mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 0.8nC @ 4.5V
Max Input Capacitance 24pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 155mW (Ta)
Maximum Rds On at Id,Vgs 700 mOhm @ 200mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-883 (XDFN3) (1x0.6)
Dimension SC-101, SOT-883
Win Source Part Number 1083953-NTNS3164NZT5G
Family Name NTNS3164NZ
Introduction Date June 14, 2012
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTNS3164NZT5G CAD Model

Description

ON Semiconductor NTNS3164NZT5G Dual N-Channel MOSFET

The NTNS3164NZT5G is a high-performance, dual N-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and efficient power management component is an ideal choice for a wide range of applications, including load switching, power management, and other general-purpose switching applications where space and power efficiency are critical.

Key Features:

      
  • Low On-Resistance: The NTNS3164NZT5G boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  •   
  • High Current Handling: With a continuous drain current (ID) rating of up to 3.7 A, this MOSFET can handle significant current, making it suitable for high-power applications.
  •   
  • Low Threshold Voltage: The device features a low threshold voltage (VGS(th)), ensuring that it can be easily driven by low-voltage control signals, broadening its compatibility with various logic levels.
  •   
  • Compact SOT-563 Package: The NTNS3164NZT5G is housed in a small SOT-563 surface-mount package, which minimizes the PCB footprint and is advantageous for space-constrained applications.
  •   
  • RoHS Compliant: Adherence to RoHS standards ensures that the MOSFET is free from hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

Applications:

The NTNS3164NZT5G's versatile characteristics make it suitable for various applications, including:

      
  • Power management modules
  •   
  • Battery-powered devices
  •   
  • DC-DC converters
  •   
  • Load switches
  •   
  • Motor control circuits
  •   
  • Portable electronics

ON Semiconductor's commitment to quality and performance is evident in the NTNS3164NZT5G MOSFET. With its robust design, high efficiency, and compact size, this component is an excellent choice for designers looking for a reliable and power-conscious switching solution. Whether for consumer electronics, industrial systems, or portable devices, the NTNS3164NZT5G offers a blend of performance and practicality that can help enhance the overall design of your electronic projects.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2206 $50.7380
555+ $0.1810 $100.4550
860+ $0.1753 $150.7580
1,180+ $0.1697 $200.2460
1,525+ $0.1640 $250.1000
2,040+ $0.1471 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess