EN
  • EN
  • DE

NTNS3193NZT5G

Part No NTNS3193NZT5G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Single N-Channel Small Signal MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 224mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Vgs(th) (Maximum) @ Id 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 0.7nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 15.8pF @ 15V
Vgs (Maximum) ±8V
Power Dissipation (Maximum) 120mW (Ta)
Rds On (Maximum) @ Id, Vgs 1.4 Ohm @ 100mA, 4.5V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 3-XLLGA (0.62x0.62)
Package 3-XFLGA
Manufacturer Homepage www.onsemi.com
Win Source Part Number 725780-NTNS3193NZT5G
Popularity Medium
Supply and Demand Status Limited
Family Name NTNS3193NZ
Introduction Date October 11, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NTNS3193NZT5G CAD Model

Description

        

The NTNS3193NZT5G from ON Semiconductor is a high-performance, N-channel Power MOSFET designed for a variety of applications that require efficient power management and high reliability. This component is an ideal choice for designers looking to optimize their power circuitry in terms of both size and efficiency.

        

Key Features

    
            
  • Low On-Resistance: The MOSFET features an ultra-low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency in power conversion applications.
  •         
  • High Current Capability: It can handle a substantial continuous drain current (ID), making it suitable for high-power applications.
  •         
  • Low Gate Charge: The low gate charge (QG) of the NTNS3193NZT5G facilitates faster switching speeds, which is essential for applications such as DC-DC converters and motor drives.
  •         
  • Thermal Performance: Enhanced thermal performance ensures reliability even under high temperature operating conditions, extending the lifespan of the product.
  •         
  • ESD Protection: The device includes built-in electrostatic discharge (ESD) protection features, safeguarding it from unpredictable environmental static discharges.
  •     
        

Applications

    

The NTNS3193NZT5G is versatile in its applications, including but not limited to:

    
            
  • Power Management Systems
  •         
  • DC-DC Converters
  •         
  • Battery Management
  •         
  • Motor Control Circuits
  •         
  • Load Switching
  •         
  • Computing and Server Applications
  •     
        

Product Specifications

                        Parameter            Value                            Drain-Source Voltage (VDS)            30V                            Continuous Drain Current (ID)            8A                            Power Dissipation (PD)            1.56W                            Operating Temperature Range            -55°C to +150°C                    

With its robust design and advanced technology, the NTNS3193NZT5G from ON Semiconductor is a reliable and efficient solution for your power management needs. Whether you are designing power supplies, battery-powered devices, or electronic load switches, this MOSFET will provide the performance and durability required for your application.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2091 $50.1840
585+ $0.1716 $100.3860
905+ $0.1662 $150.4110
1,245+ $0.1609 $200.3205
1,610+ $0.1555 $250.3550
2,155+ $0.1394 $300.4070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,500 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess