EN
  • EN
  • DE

NTNS3A67PZT5G

Part No NTNS3A67PZT5G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V SOT883
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Mounting SMD (SMT)
Case / Package SOT-883 (XDFN3) (1x0.6)
Dimension SC-101, SOT-883
Win Source Part Number 1083956-NTNS3A67PZT5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTNS3A67PZT5G CAD Model

Description

  

Product Overview: NTNS3A67PZT5G - ON Semiconductor

  

The NTNS3A67PZT5G is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a leading provider in the industry known for its innovative and reliable products. This particular component is a high-performance, N-channel Power MOSFET that is engineered to meet the stringent requirements of modern electronic circuits, providing efficient power management and switching capabilities.

  

Key Features

  
        
  • Low On-Resistance: The NTNS3A67PZT5G boasts an extremely low on-resistance, which translates to reduced power losses and improved efficiency in applications where it is deployed.
  •     
  • High Switching Speed: With its fast switching characteristics, this device is suitable for high-frequency applications, ensuring minimal delay and high performance in power conversion and management systems.
  •     
  • Enhanced Thermal Performance: ON Semiconductor has designed the NTNS3A67PZT5G with an advanced thermal management system that allows for superior heat dissipation, ensuring the device operates within safe temperature ranges under various conditions.
  •     
  • Robust Package: Encased in a compact SOT-23 package, the product is not only space-efficient but also offers robustness, making it ideal for space-constrained applications that require high reliability.
  •   
  

Applications

  

The NTNS3A67PZT5G is versatile and can be used in a wide array of applications. Some of the typical applications include:

  
        
  • DC/DC Converters
  •     
  • Power Management for Portable Devices
  •     
  • Load Switching
  •     
  • Battery Management Systems
  •     
  • Motor Control Circuits
  •   
  

Quality and Reliability

  

ON Semiconductor is committed to delivering high-quality products. The NTNS3A67PZT5G is no exception and is manufactured in state-of-the-art facilities, undergoing rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this product to perform consistently over its intended lifespan, even in demanding conditions.

  

Environmental Compliance

  

The NTNS3A67PZT5G complies with various environmental standards, including RoHS and Pb-Free directives. This commitment to environmental sustainability ensures that the product is suitable for use in eco-conscious applications and markets that demand greener electronic components.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess