EN
  • EN
  • DE

NTPF250N65S3H

Part No NTPF250N65S3H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOSFET, N-CHANNEL, SUPERFE  /  N-Channel 650 V 13A (Tj) 29W (Tc) Through Hole TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series SuperFET® III
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 13A (Tj)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 250mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id 4V @ 1.1mA
Gate Charge (Qg) (Max) @ Vgs 24 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1261 pF @ 400 V
Power Dissipation (Max) 29W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FP
Package / Case TO-220-3 Full Pack
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-NTPF250N65S3HTR,488-NTPF250N65S3HTR-ND,488-NTPF250N65S3HCT,488-NTPF250N65S3HCT-ND,488-NTPF250N65S3HCTINACTIVE,488-NTPF250N65S3H,488-NTPF250N65S3HDKR-ND,488-NTPF250N65S3HDKR,488-NTPF250N65S3HDKRINACTIVE
Standard Package 50
Win Source Part Number 1082905-NTPF250N65S3H
Ultra Librarian 3D Model Ultra Librarian NTPF250N65S3H CAD Model

Description

The ON Semiconductor NTPF250N65S3H is a high-performance, 650V, N-channel SuperFET® III Power MOSFET designed to meet the rigorous demands of a variety of applications, including switch-mode power supplies, lighting, industrial, automotive, and consumer electronics. This state-of-the-art MOSFET is a part of ON Semiconductor's SuperFET III series, which is renowned for its superior efficiency, reduced gate charge, and lower on-resistance.

The NTPF250N65S3H boasts an extremely low on-resistance (R<sub>DS(on)) of only 0.065Ω, which significantly enhances its conduction performance, leading to higher efficiency and reduced power losses during operation. Its 650V breakdown voltage provides a comfortable margin for applications that experience high voltage spikes, ensuring reliability and stability in harsh electrical environments.

This MOSFET utilizes a rugged gate oxide design that enhances its threshold voltage stability and reliability, making it an excellent choice for designs that require a long operational life. Additionally, the device is characterized by a fast switching speed due to its reduced total gate charge (Q<sub>G), which is beneficial in applications where switching losses are critical, such as in high-frequency power converters.

ON Semiconductor has equipped the NTPF250N65S3H with a robust body diode, which can handle high surge currents without degradation, further contributing to the device's reliability. The MOSFET is also 100% avalanche tested, ensuring it can withstand tough conditions without failing.

The device is housed in a TO-220 FullPak package, which provides excellent thermal performance and is designed for easy mounting on a variety of PCBs. The FullPak package also offers an isolated mounting tab, which eliminates the need for additional insulating hardware and reduces assembly costs.

In summary, the NTPF250N65S3H from ON Semiconductor is a superior choice for designers looking for a MOSFET that offers high efficiency, rapid switching, and robust performance in a wide array of electronic applications. Its advanced features and reliable construction ensure that it delivers optimal performance while maintaining cost-effectiveness.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9796 $51.4696
54+ $1.8543 $100.1322
84+ $1.7917 $150.5028
121+ $1.6664 $201.6344
156+ $1.6038 $250.1928
195+ $1.5411 $300.5145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess