ON Semiconductor NTR4502P P-Channel MOSFET
The NTR4502P from ON Semiconductor is a high-performance P-Channel MOSFET that offers excellent efficiency and power management for a wide range of applications. Designed with state-of-the-art technology, this MOSFET is an ideal choice for designers looking for a reliable and efficient power switching solution.
Key Features
- Low On-Resistance: The NTR4502P features a very low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved overall efficiency in operation.
- High Switching Speed: With its fast switching capabilities, this MOSFET is suitable for high-speed applications, ensuring minimal delay in power regulation.
- Gate Charge: The device has been optimized to achieve a low gate charge (Q<sub>g), which results in lower switching losses and thus, a more efficient power conversion process.
- Thermal Performance: The NTR4502P is designed to handle high temperatures, maintaining stability and performance even under thermal stress.
Applications
The versatility of the NTR4502P P-Channel MOSFET makes it suitable for a variety of applications, including but not limited to:
- Power management modules
- DC/DC converters
- Battery management systems
- Load switches
- Portable devices
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20 V
Continuous Drain Current (I<sub>D)
-6.9 A
Power Dissipation (P<sub>D)
1.25 W
Operating Temperature Range
-55°C to +150°C
The NTR4502P P-Channel MOSFET by ON Semiconductor is a robust and efficient solution for your power control needs, ensuring reliability and performance in a compact package.