EN
  • EN
  • DE

NTSAF5100T3G

Part No NTSAF5100T3G
Manufacturer ON Semiconductor
Catalog Schottky Diodes
Description Trench Schottky Rectifier, Low Vf 100V, 5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1082917-NTSAF5100T3G
Categories Schottky Diodes
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTSAF5100T3G CAD Model

Description

ON Semiconductor NTSAF5100T3G - High-Efficiency Rectifier

The NTSAF5100T3G from ON Semiconductor is a cutting-edge, high-efficiency rectifier designed for use in a variety of electronic applications. This device is part of ON Semiconductor's portfolio of power management and signal conditioning products, which are renowned for their reliability and performance.

Product Features:

  • High Current Capability: The NTSAF5100T3G offers a robust maximum forward current of 5.0 A, making it suitable for high-current applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss and higher efficiency in operation, which is crucial for energy-sensitive designs.
  • Power Dissipation: It has a power dissipation of 3.1 W, which contributes to its ability to handle high levels of power while maintaining its structural integrity.
  • High Surge Capacity: The device is capable of withstanding surge currents, offering a surge capability of 150 A, which is essential for applications that may experience unexpected voltage spikes.
  • Temperature Tolerance: It can operate within a wide temperature range from -65°C to 175°C, making it suitable for harsh environments.

Applications:

The NTSAF5100T3G is versatile and can be used in various applications, including:

  • Power supply management
  • Automotive systems
  • Consumer electronics
  • Telecommunications equipment
  • Industrial hardware

Package and Quality:

This rectifier comes in a Pb-free, RoHS-compliant SMA package, ensuring it meets current environmental standards for electronic components. The NTSAF5100T3G is also provided in tape and reel packaging, which facilitates efficient assembly during the manufacturing process.

Conclusion:

The NTSAF5100T3G from ON Semiconductor is an exceptional choice for designers and engineers looking for a high-performance rectifier that can deliver efficiency and reliability. Its robust current capability, low forward voltage drop, and high surge capacity make it a suitable component for a wide range of applications, contributing to the advancement of electronic systems with its superior design and quality.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@2A 2A SMA(DO-214AC)
Lowest to $0.0216
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@5A 5A SMA(DO-214AC)
Lowest to $0.0446
Taiwan Semiconductor
Schottky Diodes & Rectifiers 3A, 200V, Schottky Rectifier
Lowest to $0.7276
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Lowest to $0.0074
ShenZhen SlkorMicro Semicon Co. Ltd
30V 1V@100mA 200mA SOT-23
Lowest to $0.0428
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type SOD-523
Lowest to $0.2442
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@1A 1A SMA(DO-214AC)
Lowest to $0.1036
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@5A 5A SMA(DO-214AC)
Lowest to $0.0583
ShenZhen SlkorMicro Semicon Co. Ltd
40V 500mV@3A 3A SMA(DO-214AC)
Lowest to $0.0476

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess