EN
  • EN
  • DE

BAT54S

Part No BAT54S
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Schottky Diodes
Description 30V 1V@100mA 200mA SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329819-BAT54S
Package Tape & Reel (TR)
Product Status Active
Diode Configuration 1 Pair Series Connection
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 2µA @ 25V
Operating Temperature - Junction 125°C
Grade -
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Max) @ If 800mV @ 100mA
Operating Temperature - Junction -55°C ~ 150°C
Supplier Device Package SOT-23-3
Current - Average Rectified (Io) (per Diode) 100mA
Operating Temperature - Junction 125°C (Max)
Operating Temperature - Junction -55°C ~ 125°C
Operating Temperature - Junction -65°C ~ 150°C
Package Cut Tape (CT)
Operating Temperature - Junction -65°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian BAT54S CAD Model

You May Also Be Interested in

Infineon Technologies
Schottky Diodes & Rectifiers Silicon Schottky Diodes 4V 110mA
Need more? Email Us
Panjit
Schottky Diodes & Rectifiers 40V,Schottky,SOD-123FL,2A
Need more? Email Us
Nexperia USA Inc.
Schottky Diodes & Rectifiers
Lowest to $0.2785
ShenZhen SlkorMicro Semicon Co. Ltd
1 pair of common cathodes 100V 20A 800mV@10A TO-220F
Lowest to $0.6240
ShenZhen SlkorMicro Semicon Co. Ltd
950mV@3A 3A 150V SMA(DO-214AC)
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SMA(DO-214AC)
Lowest to $0.0713
ShenZhen SlkorMicro Semicon Co. Ltd
30V Independent Type [email protected] 500mA SOD-123
Lowest to $0.0204
Diotec Semiconductor AG
Schottky Diodes & Rectifiers Schottky Barrier Diode, SOT-23, 30V, 0.20A
Lowest to $1.3928
ShenZhen SlkorMicro Semicon Co. Ltd
200V 920mV@5A 5A SMC
Lowest to $0.0423

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,685+ $0.0297 $50.0445
3,585+ $0.0279 $100.0215
5,580+ $0.0269 $150.1020
8,000+ $0.0250 $200.0000
10,375+ $0.0241 $250.0375
12,935+ $0.0232 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 1685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess