EN
  • EN
  • DE

NTSB20120CTT4G

Part No NTSB20120CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 120 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name NTSB20120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number NTSB20120CTT4G-ND, NTSB20120CTT4GOSDKR, NTSB20120CTT4GOSTR, NTSB20120CTT4GOSCT
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887816-NTSB20120CTT4G
Ultra Librarian 3D Model Ultra Librarian NTSB20120CTT4G CAD Model

Description

The ON Semiconductor NTSB20120CTT4G is a high-performance, dual Schottky rectifier optimized for low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. It is part of ON Semiconductor's extensive portfolio of energy-efficient devices, designed to meet the needs of modern electronic systems with superior power management capabilities.

Key Features

  • Voltage Rating: The NTSB20120CTT4G has a maximum repetitive reverse voltage of 120V, making it suitable for a variety of applications in the industrial, computing, automotive, and consumer markets.
  • Current Capacity: With a forward continuous current of 20A at Ta = 25°C, this component can handle significant power requirements.
  • Low Forward Voltage Drop: The device ensures high efficiency by providing a low forward voltage drop, which minimizes power loss during operation.
  • High Junction Temperature: It features a high junction temperature capability of 150°C, which allows for a wider range of operating temperatures.
  • Power Dissipation: With a power dissipation of 83.3W, the NTSB20120CTT4G is capable of managing substantial energy levels.
  • Package: The device comes in a Pb-free, Halogen-free/BFR-free and RoHS compliant D2PAK-3 package, ensuring environmental friendliness and compliance with global regulations.

Applications

The NTSB20120CTT4G is ideal for use in a variety of circuits and applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • Power factor correction circuits
  • Reverse battery protection
  • Automotive applications
  • High-frequency inverters

With its combination of high efficiency, durability, and thermal performance, the NTSB20120CTT4G from ON Semiconductor is an excellent choice for designers looking for a reliable and robust Schottky rectifier. Its compact package and high-power handling capabilities make it a versatile component for advanced electronic systems.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9563 $62.1595
150+ $0.7847 $117.7050
230+ $0.7602 $174.8460
315+ $0.7357 $231.7455
410+ $0.7112 $291.5920
545+ $0.6376 $347.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess