EN
  • EN
  • DE

CLA5E1200UC-TRL

Part No CLA5E1200UC-TRL
Manufacturer IXYS
Catalog SCRs - Single
Description SCR 1.2KV 7.8A TO252AA  /  SCR 1.2 kV 7.8 A Standard Recovery Surface Mount TO-252AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr IXYS
Package Tape & Reel
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 1.8 V
Current - Gate Trigger (Igt) (Max) 20 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 5 A
Current - On State (It (RMS)) (Max) 7.8 A
Current - Hold (Ih) (Max) 30 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 50A, 54A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252AA
Base Product Number CLA5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 238-CLA5E1200UC-TRLCT,238-CLA5E1200UC-TRLTR,CLA5E1200UC-ND,CLA5E1200UC,238-CLA5E1200UC-TRLDKR,CLA5E1200UC-TRL-ND
Standard Package 2,500
Win Source Part Number 1184471-CLA5E1200UC-TRL
Ultra Librarian 3D Model Ultra Librarian CLA5E1200UC-TRL CAD Model

Description

The CLA5E1200UC-TRL is a thyristor-SCR manufactured by IXYS.

  • Voltage - Off State: 1.2 kV
  • Voltage - Gate Trigger (Vgt) (Max): 1.8 V
  • Current - Gate Trigger (Igt) (Max): 20 mA
  • Current - On State (It (AV)) (Max): 5 A
  • SCR Type: Standard Recovery
  • Package/Case: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Supplier Device Package: TO-252AA
  • Packaging: Tape and Reel
  • Product Category: Thyristors - SCRs
  • Base Product Number: CLA5
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8541.30.0080
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess