EN
  • EN
  • DE

NTSB30U100CT-1G

Part No NTSB30U100CT-1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) at If 800mV at 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 675μA at 100V
Operating Temperature - Junction -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-262-3 Long Leads, I2Pak, TO-262AA
Supplier Device Package I2PAK (TO-262)
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812204-NTSB30U100CT-1G
Ultra Librarian 3D Model Ultra Librarian NTSB30U100CT-1G CAD Model

Description

ON Semiconductor NTSB30U100CT-1G Power Schottky Diode

The ON Semiconductor NTSB30U100CT-1G is a state-of-the-art power Schottky diode designed for high-efficiency power supply applications. This robust component is engineered to deliver superior performance in systems where low forward voltage drop and high surge current capabilities are critical.

Featuring a dual common cathode Schottky rectifier configuration, the NTSB30U100CT-1G is optimized for low voltage, high-frequency inverters, free-wheeling, and polarity protection applications. This diode is ideal for a wide range of products, from power management solutions to renewable energy systems and beyond.

The NTSB30U100CT-1G boasts a maximum average forward rectified current of 30A, with a peak repetitive reverse voltage of 100V. Its low forward voltage drop, typically only 0.82V at 15A, ensures energy-efficient operation, reducing heat generation and improving system reliability. This characteristic is particularly beneficial in applications where thermal management is a critical concern.

ON Semiconductor's commitment to environmental sustainability is evident in the NTSB30U100CT-1G's design. The device is lead-free, halogen-free, and RoHS compliant, making it a responsible choice for manufacturers seeking to create eco-friendly products. Furthermore, the diode is housed in a TO-220AB package, known for its robustness and thermal performance, which allows for simplified heat sinking and ease of integration into a wide variety of circuit designs.

Another notable feature of the NTSB30U100CT-1G is its high surge capacity, capable of withstanding surge currents up to 300A. This makes it exceptionally well-suited for applications that may experience occasional overcurrent conditions, ensuring that the diode will continue to perform reliably even under stressful electrical events.

In summary, the ON Semiconductor NTSB30U100CT-1G is a versatile and reliable component that offers excellent performance for a multitude of power rectification applications. Its energy-efficient operation, robust package design, and compliance with environmental standards make it an ideal choice for engineers and designers looking to enhance the performance and sustainability of their power management systems.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess