EN
  • EN
  • DE

NTSV20U100CTG

Part No NTSV20U100CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3
Manufacturer ON Semiconductor
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name NTSV20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929485-NTSV20U100CTG
Ultra Librarian 3D Model Ultra Librarian NTSV20U100CTG CAD Model

Description

ON Semiconductor NTSV20U100CTG Dual Common Cathode Schottky Rectifier

The NTSV20U100CTG is a state-of-the-art dual common cathode Schottky rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance rectifier is engineered to meet the stringent requirements of modern power conversion applications, offering both high efficiency and reliability.

With its low forward voltage drop and high current capability, the NTSV20U100CTG is an ideal choice for high-frequency power supplies, DC-DC converters, and energy-sensitive applications where power loss needs to be minimized. This rectifier is particularly suitable for use in compact devices, thanks to its space-saving TO-220 package, which ensures a small footprint while providing excellent power handling capabilities.

Key Features:

  • High Current Capacity: The device is capable of handling up to 20 A of average rectified current (I<sub>AV), making it suitable for high-power applications.
  • Low Forward Voltage Drop: With a typical forward voltage drop of just 0.69 V, this rectifier ensures high efficiency and reduces thermal stress in operation.
  • Dual Common Cathode Configuration: The dual diode configuration allows for the simplification of PCB layouts and can be used in both parallel and series configurations for flexible design options.
  • High-Temperature Operation: The NTSV20U100CTG can operate at junction temperatures ranging from -55°C to 175°C, making it suitable for harsh environmental conditions.
  • Low Leakage Current: The device exhibits minimal leakage current, thereby reducing power loss and improving efficiency even at high temperatures.
  • RoHS Compliant: It adheres to the RoHS directive, ensuring that it is free from hazardous substances and environmentally friendly.

The NTSV20U100CTG's robust construction includes a guard ring for enhanced ruggedness and long-term reliability. This feature is particularly important in applications where overvoltage protection is critical. Additionally, the rectifier's package is designed for optimal thermal performance, ensuring that the device can handle high current levels without overheating.

Whether for power management in consumer electronics, industrial systems, or automotive applications, the NTSV20U100CTG from ON Semiconductor is a compelling choice for designers looking for a high-quality, efficient, and reliable power rectification solution.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6070 $60.7000
235+ $0.4980 $117.0300
360+ $0.4826 $173.7360
495+ $0.4670 $231.1650
640+ $0.4514 $288.8960
860+ $0.4047 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess