EN
  • EN
  • DE

NTTFS4H07NTWG

Part No NTTFS4H07NTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 18.5A/66A 8WDFN / N-Channel 25 V 18.5A (Ta), 66A (Tc) 2.64W (Ta), 33.8W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 25 V
Current - Continuous Drain (Id) @ 25°C 18.5A, 66A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 4.8mOhm @ 30A, 10V
Vgs(th) (Max) @ Id 2.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 12.4 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 771 pF @ 12 V
Power Dissipation (Max) 2.64W, 33.8W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-WDFN (3.3x3.3)
Case / Package 8-PowerWDFN
Base Product Number NTTFS4
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ONSONSNTTFS4H07NTWG,2156-NTTFS4H07NTWG-OS
Standard Package 5,000
Win Source Part Number 1324726-NTTFS4H07NTWG
Ultra Librarian 3D Model Ultra Librarian NTTFS4H07NTWG CAD Model

Description

Product Overview: NTTFS4H07NTWG by ON Semiconductor

The NTTFS4H07NTWG is a cutting-edge Power MOSFET device crafted by ON Semiconductor, a leading brand in the semiconductor industry. This product is designed to deliver high efficiency and performance in a variety of applications, including power management, computing, and consumer electronics.

Key Features

  • Low R<sub>DS(on): The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency.
  • High Continuous Drain Current (I<sub>D): It supports a high continuous drain current, enabling it to handle high power applications with ease.
  • Fast Switching Speed: The NTTFS4H07NTWG is designed for fast switching, making it suitable for high-frequency power conversion systems.
  • Compact Footprint: Its small form factor ensures that it can be integrated into space-constrained designs without compromising performance.
  • Robust Thermal Performance: The thermal management characteristics of this MOSFET ensure reliable operation even under high temperature conditions.

Applications

The versatility of the NTTFS4H07NTWG allows it to be utilized across a wide array of applications. It is particularly well-suited for:

  • DC/DC Converters
  • Power Supply Units
  • Motor Control Circuits
  • Load Switches
  • Computing Systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the NTTFS4H07NTWG is no exception. It is manufactured to meet rigorous industry standards, ensuring long-term stability and performance in your products. With ON Semiconductor's reputation for excellence, you can trust this MOSFET to deliver consistent results.

Conclusion

The NTTFS4H07NTWG from ON Semiconductor is an excellent choice for designers looking to enhance power efficiency and performance in their electronic designs. Its combination of low on-resistance, high current handling, fast switching, and compact size make it an indispensable component for modern electronic applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.3169 $77.3169
2+ $63.4395 $126.8790
3+ $61.4564 $184.3692
4+ $59.4744 $237.8976
6+ $57.4924 $344.9544
7+ $51.5442 $360.8094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess