EN
  • EN
  • DE

NUD3112DMT1G

Part No NUD3112DMT1G
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC INDCT LOAD/RELAY DRVR SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 14V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 300mA
Rds On (Typ) 900 mOhm (Max)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SC-74
Win Source Part Number 1084060-NUD3112DMT1G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian NUD3112DMT1G CAD Model

Description

ON Semiconductor NUD3112DMT1G Product Overview

The NUD3112DMT1G from ON Semiconductor is a high-performance integrated circuit designed to provide efficient and reliable operation in various applications. This device is a dual, monolithic, low-side driver that includes two N-channel MOSFETs with low on-resistance, making it an excellent choice for driving inductive, capacitive, and resistive loads such as relays, solenoids, lamps, hammers, displays, memories, and transistors.

One of the key features of the NUD3112DMT1G is its ability to handle high peak currents, which makes it particularly useful in applications that require a high inrush current capability. Additionally, the device offers built-in protection against inductive kickback, which helps to prevent damage to the MOSFETs when driving inductive loads.

The NUD3112DMT1G is designed with a low input current, allowing it to be directly interfaced with microcontrollers and other logic devices without the need for additional buffer or driver circuitry. This integration simplifies the design process and reduces component count, which can lead to cost savings and a more compact overall design.

With its wide operating voltage range, the NUD3112DMT1G is versatile and can be used in a variety of power management systems. It is also characterized by its low power consumption, contributing to energy efficiency in the end application.

Packaged in a small SOT-26 surface-mount package, the NUD3112DMT1G is designed for space-constrained applications. Its small footprint and low profile make it suitable for use in portable devices and other applications where board space is at a premium.

ON Semiconductor has a reputation for producing high-quality, reliable components, and the NUD3112DMT1G is no exception. It is built to meet stringent quality standards, ensuring stable performance and a long operational life for the products in which it is used.

In summary, the NUD3112DMT1G is a versatile, high-performance low-side driver that offers ease of integration, robust protection features, and energy efficiency, making it a smart choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478
Infineon Technologies
2 6A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.3284
Infineon Technologies
Active High High Side Switch TO-263-5 Power Distribution Switches, Load Drivers
Lowest to $72.1805
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
Texas Instruments
TPS22953DSQRG4 Texas Instruments Power Switch ICs - Power Distribution 5.7-V 5-A 14-mohm lo ad switch with adj datasheet, inventory, & pricing.
Lowest to $0.2038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess