EN
  • EN
  • DE

NUF2230XV6T1

Part No NUF2230XV6T1
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/16PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 125MHz (Cutoff)
Attenuation Value -30dB @ 800MHz ~ 900MHz
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 16pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.024" (0.60mm)
Base Product Number NUF2230
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 649991-NUF2230XV6T1
Ultra Librarian 3D Model Ultra Librarian NUF2230XV6T1 CAD Model

Description

ON Semiconductor NUF2230XV6T1 EMI Filter

The NUF2230XV6T1 is a cutting-edge EMI (Electromagnetic Interference) filter designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This compact and efficient component is engineered to provide superior EMI filtering for electronic devices, particularly those that require high-speed data lines. The NUF2230XV6T1 is an ideal solution for applications that demand minimal signal distortion, high signal integrity, and robust EMI suppression.

Key Features

  • Integrated ESD Protection: The device comes with integrated ESD (Electrostatic Discharge) protection, safeguarding sensitive circuitry from electrostatic damage, which is vital for maintaining the longevity and reliability of electronic devices.
  • Low Pass Filter Design: It features a low pass filter design with a cutoff frequency that is carefully selected to block unwanted high-frequency noise while allowing the desired signals to pass through with minimal attenuation.
  • Compact Package: The NUF2230XV6T1 is housed in a small, lead-free, halogen-free package, making it suitable for space-constrained applications without compromising performance.
  • High-Speed Data Line Compatibility: This EMI filter is designed to be compatible with high-speed data lines, such as USB 2.0, HDMI, and MHL interfaces, ensuring that data transfer remains fast and reliable.
  • Low Insertion Loss: The device exhibits low insertion loss, which is crucial for maintaining signal strength and quality over the data lines it protects.

Applications

The NUF2230XV6T1 is versatile and can be used in a variety of applications where EMI filtering and ESD protection are required. Common applications include:

  • Smartphones and Mobile Devices
  • Portable Electronics
  • Computing Devices
  • Digital Cameras
  • Set-Top Boxes
  • USB Hubs and Peripherals

ON Semiconductor's NUF2230XV6T1 is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its robust EMI filtering capabilities and integrated ESD protection, this product is an excellent choice for designers looking to enhance the performance and safety of their electronic devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4180 $58.5200
340+ $0.3430 $116.6200
525+ $0.3323 $174.4575
720+ $0.3216 $231.5520
930+ $0.3109 $289.1370
1,245+ $0.2787 $346.9815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess