EN
  • EN
  • DE

ZNRV14391U

Part No ZNRV14391U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413066-ZNRV14391U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNRV14391U CAD Model

Description

The ZNRV14391U is a transient/surge absorber from Panasonic's ZNR® V series of varistors. These voltage-dependent, non-linear resistors offer excellent transient voltage suppression (TVS) characteristics, making them suitable for protecting sensitive electronic equipment from voltage surges caused by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Consumer Electronics: Protection of televisions, audio equipment, and other home appliances.
  • Industrial Equipment: Surge protection for power supplies, motor controls, and programmable logic controllers (PLCs).
  • Telecommunications: Protecting communication lines and equipment from lightning strikes and power surges.
  • Power Supplies: Input and output protection in AC/DC and DC/DC power supplies.
  • LED Lighting: Surge protection for LED drivers and lighting fixtures.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Reacts quickly to transient voltage surges, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level during a surge event.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different voltage requirements.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage caused by voltage surges, increasing the lifespan and reliability of the equipment.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved Safety: Protects users from electrical hazards caused by voltage surges.
  • Cost Savings: Reduces the need for costly repairs and replacements of damaged equipment.
  • Peace of Mind: Provides reliable surge protection for valuable electronic assets.

Technical Specifications (Typical):

  • Varistor Voltage: Approximately 390V (check datasheet for precise value)
  • Maximum Surge Current: Consult datasheet for specific surge current rating (typically several kA)
  • Operating Temperature Range: Usually -40°C to +85°C
  • Case Size: Disc type with lead wires

Additional Details: The ZNRV14391U is typically used in parallel with the circuit to be protected. When a transient voltage surge occurs, the varistor's resistance rapidly decreases, diverting the surge current away from the protected components. It is crucial to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper selection and implementation of the ZNRV14391U.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess