EN
  • EN
  • DE

NUF4001MUT2G

Part No NUF4001MUT2G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/13PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 150MHz (Cutoff)
Attenuation Value -25dB @ 800MHz to 5GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 13pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.071" L x 0.047" W (1.80mm x 1.20mm)
Height 0.022" (0.55mm)
Win Source Part Number 025856-NUF4001MUT2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUF4001MUT2G CAD Model

Description

ON Semiconductor NUF4001MUT2G - EMI Filter with ESD Protection

The NUF4001MUT2G from ON Semiconductor is a state-of-the-art integrated EMI filtering and ESD protection device designed to provide a high-performance solution for electronic products requiring signal integrity and robust protection against electrostatic discharge. This compact component is ideal for applications such as mobile phones, PDAs, notebooks, and other portable electronic devices where space is at a premium and protection from external disturbances is crucial.

Key Features

  • Integrated EMI Filtering: The NUF4001MUT2G incorporates pi-style EMI filters (LC filters) to suppress high-frequency EMI/RFI electronic noise on data lines or interfaces.
  • ESD Protection: It offers excellent ESD protection, ensuring the device meets IEC61000-4-2 Level 4 standards, which provides protection for contact discharge up to ±15kV and air discharge up to ±30kV.
  • Low Pass Filter: The integrated low pass filter has a cutoff frequency of 200MHz, which is suitable for a wide range of applications including high-speed USB 2.0.
  • Low Capacitance: With a typical signal line capacitance of just 10pF, the NUF4001MUT2G minimizes signal attenuation, thus maintaining signal integrity on high-speed data lines.
  • Compact Package: The device comes in a space-saving µDFN package, making it an ideal choice for portable applications where PCB real estate is limited.
  • Lead-Free and RoHS Compliant: The NUF4001MUT2G is completely lead-free and complies with current RoHS standards, making it suitable for use in environmentally-sensitive applications.

Applications

  • Mobile Phones
  • PDAs and Personal Organizers
  • Notebook and Desktop Computers
  • Portable Media Players
  • Digital Cameras
  • GPS Units

The NUF4001MUT2G is manufactured by ON Semiconductor, a trusted leader in semiconductor solutions. By integrating both EMI filtering and ESD protection into a single device, ON Semiconductor addresses the growing need for compact, efficient, and reliable circuit protection solutions. The NUF4001MUT2G is designed to enhance the durability and performance of sensitive electronic components in today's high-speed digital environments, ensuring that your electronic devices operate smoothly and without interference.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4295 $51.5400
285+ $0.3525 $100.4625
440+ $0.3414 $150.2160
610+ $0.3304 $201.5440
785+ $0.3194 $250.7290
1,050+ $0.2864 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,704 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess