EN
  • EN
  • DE

LT1963ET-1.8#PBF

Part No LT1963ET-1.8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 136105-LT1963ET-1.8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1963ET-1.8#PBF CAD Model

Description

LT1963ET-1.8#PBF - Low Noise, Fast Transient Response LDO Regulator

The LT1963ET-1.8#PBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 1.5A with an output voltage of 1.8V. This regulator stands out for its low noise characteristics and fast transient response, making it an excellent choice for sensitive applications such as RF and analog circuitry, as well as high-end audio and precision instrumentation.

Key Features

  • Output Voltage: Fixed at 1.8V, providing a precise voltage source for critical applications.
  • Output Current: Capable of delivering up to 1.5A, suitable for a wide range of power needs.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltages, enhancing efficiency and allowing operation under a wider range of input voltages.
  • Low Noise: With only 40µVRMS (10Hz to 100kHz), it minimizes interference in sensitive electronic circuits.
  • Fast Transient Response: Quickly responds to changes in load, which is crucial for maintaining voltage stability in dynamic systems.
  • Stable with Low ESR Capacitors: Compatible with low ESR ceramic capacitors, which reduce board space and component cost.
  • Thermal Protection: Built-in thermal shutdown feature ensures the device operates within safe temperature limits.
  • Overcurrent Protection: Helps prevent damage to the device and the load in the event of a fault condition.

Applications

The LT1963ET-1.8#PBF's performance characteristics make it suitable for a variety of applications, including:

  • High-end audio equipment
  • Precision data acquisition systems
  • RF and wireless infrastructure
  • Medical equipment
  • Industrial controls

Package and Quality

Offered in a TO-220 package, the LT1963ET-1.8#PBF is designed for easy mounting on a printed circuit board (PCB) and is compatible with standard soldering processes. Its robust design ensures reliability and performance over an industrial temperature range of -40°C to +125°C. Linear Technology's commitment to high quality ensures that the LT1963ET-1.8#PBF meets stringent standards, making it a trustworthy choice for critical power regulation needs.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess