EN
  • EN
  • DE

NUF6406MNT1G

Part No NUF6406MNT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/13PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 138MHz (Cutoff)
Attenuation Value -30dB @ 800MHz to 2.4GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 13pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.118" L x 0.053" W (3.00mm x 1.35mm)
Height 0.039" (1.00mm)
Win Source Part Number 111222-NUF6406MNT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF6406MNT1G CAD Model

Description

ON Semiconductor NUF6406MNT1G Product Overview

The NUF6406MNT1G from ON Semiconductor is a high-performance, integrated EMI filter designed for use in applications where signal integrity and noise reduction are critical. This compact and efficient component is particularly suited for space-constrained environments, offering a robust solution for electronic devices that require compliance with stringent EMI regulations.

Key Features

  • Integrated EMI Filtering: The NUF6406MNT1G integrates six channels of EMI filtering, each with an ESD protection diode, providing comprehensive noise suppression capabilities.
  • Low Pass Filter Design: Its low pass filter configuration is optimized to attenuate unwanted high-frequency noise, ensuring signal integrity for sensitive electronics.
  • ESD Protection: The device includes robust ESD protection, safeguarding connected components from electrostatic discharges up to ±15kV (Air Gap Discharge) and ±8kV (Contact Discharge) as per the IEC 61000-4-2 standard.
  • Compact Package: Housed in a small Micro8™ package, the NUF6406MNT1G is designed for space-saving applications, making it ideal for mobile devices, portable electronics, and other compact systems.
  • Low Profile: With a low profile and lead-free design, this component is compatible with modern manufacturing processes and environmental standards.
  • High-Speed Data Line Compatibility: The filter is suitable for high-speed data lines, such as those used in USB 2.0, HDMI, and MHL interfaces, providing reliable performance without compromising data throughput.

Applications

The NUF6406MNT1G is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Digital Cameras and Video Recorders
  • Set-Top Boxes and Digital TVs
  • USB Hubs, Peripherals, and Accessories
  • Other High-Speed Signal Interfaces

With its combination of EMI filtering, ESD protection, and compact design, the NUF6406MNT1G from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their electronic products. It exemplifies ON Semiconductor's commitment to providing integrated solutions that address the challenging requirements of modern electronics.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3594 $50.3160
340+ $0.2949 $100.2660
530+ $0.2857 $151.4210
725+ $0.2765 $200.4625
940+ $0.2673 $251.2620
1,255+ $0.2396 $300.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess