EN
  • EN
  • DE

NUF8401MNT4

Part No NUF8401MNT4
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2005
Reference case DFN4X1.6-16
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 748048-NUF8401MNT4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUF8401MNT4 CAD Model

Description

ON Semiconductor NUF8401MNT4: EMI Filter with ESD Protection

The NUF8401MNT4 from ON Semiconductor is a cutting-edge solution designed to provide both electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection in a single, compact package. This innovative component is ideal for applications where space is at a premium and high-performance filtering and protection are required to ensure the reliability and longevity of electronic systems.

Key Features

  • Integrated EMI Filtering: The NUF8401MNT4 offers six channels of EMI filtering, which is crucial for suppressing unwanted high-frequency noise in electronic circuits. This helps in maintaining signal integrity and preventing potential interference with other electronic devices.
  • ESD Protection: Each channel of the device is capable of providing robust ESD protection to IEC61000-4-2 Level 4 standards. This feature safeguards sensitive components from the damaging effects of electrostatic discharges, which can occur during manufacturing, handling, or in the field.
  • Compact Design: The component comes in a space-saving Micro Leadframe Package (MLP), which is a 12-pin, 3mm x 3mm package. This small footprint makes it an excellent choice for portable and space-constrained applications such as mobile phones, PDAs, and other handheld devices.
  • Low Pass Filter: The built-in low pass filter with a cutoff frequency of 240MHz provides additional signal conditioning, further enhancing the overall performance of the device in maintaining signal fidelity.
  • Low Insertion Loss: The NUF8401MNT4 is engineered to have low insertion loss, ensuring that signals pass through the filter with minimal attenuation, which is critical for maintaining the efficiency of communication and data lines.
  • Easy Integration: Its compatibility with standard PCB manufacturing processes allows for easy integration into existing designs, simplifying the design process and reducing time to market.

Applications

The NUF8401MNT4 is versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile Phones and Smartphones
  • PDAs and Handheld Devices
  • Notebook and Tablet Computers
  • Digital Cameras and Portable Media Players
  • GPS Units

With its robust EMI filtering and ESD protection capabilities, the NUF8401MNT4 from ON Semiconductor is an exceptional choice for designers looking to enhance the performance and durability of their electronic products.

You May Also Be Interested in

Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0580 $52.9000
120+ $0.8682 $104.1840
180+ $0.8410 $151.3800
250+ $0.8139 $203.4750
320+ $0.7868 $251.7760
430+ $0.7054 $303.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess