EN
  • EN
  • DE

NUP2114UCMR6T1G

Part No NUP2114UCMR6T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 10VC 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.5V
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Line Protection Yes
Applications Automotive
Capacitance @ Frequency 0.8pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1084070-NUP2114UCMR6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUP2114UCMR6T1G CAD Model

Description

Product Overview: NUP2114UCMR6T1G

The NUP2114UCMR6T1G is a high-quality, robust transient voltage suppressor (TVS) array designed and manufactured by ON Semiconductor, a leading player in the semiconductor industry. This ESD protection device is engineered to safeguard sensitive electronic components against electrostatic discharge (ESD), electrical fast transients (EFT), and other harmful voltage spikes that can be detrimental to electronic circuits.

Key Features

  • ESD Protection: The NUP2114UCMR6T1G offers exceptional ESD protection, exceeding the IEC 61000-4-2 standard. It can withstand ESD events of ±20 kV (air discharge) and ±10 kV (contact discharge), ensuring the safety and longevity of the protected components.
  • Low Clamping Voltage: It features a low clamping voltage, which is crucial for minimizing the stress on the protected circuit during a transient event. This helps to maintain the integrity and performance of the electronic system.
  • Array Configuration: The device contains a bidirectional TVS diode array, which provides symmetrical ESD protection for data lines and other signal interfaces that require protection from both positive and negative transient voltages.
  • Small Package Size: Packaged in a compact SOT-23-6 package, the NUP2114UCMR6T1G is ideal for space-constrained applications, allowing designers to incorporate ESD protection without compromising on board space.
  • Low Leakage Current: It exhibits a low leakage current, ensuring minimal power loss and maintaining the energy efficiency of the overall system.
  • RoHS Compliant: The product is RoHS compliant, making it suitable for use in environmentally sensitive applications and adhering to global environmental regulations.

Applications

The NUP2114UCMR6T1G is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Computer Peripherals
  • Networking Devices
  • Telecommunication Systems
  • Consumer Electronics

With its robust design and comprehensive protection features, the NUP2114UCMR6T1G from ON Semiconductor is an ideal choice for designers looking to enhance the durability and reliability of their electronic products against the threats of transient voltages and ESD events.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1711 $50.4745
625+ $0.1603 $100.1875
970+ $0.1549 $150.2530
1,390+ $0.1440 $200.1600
1,805+ $0.1386 $250.1730
2,255+ $0.1332 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,779 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess