EN
  • EN
  • DE

NUP46V8P5T5G

Part No NUP46V8P5T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4.3VWM SOT953
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 4.3V
Minimum Breakdown Voltage 6.47V
Power Dissipation - Pd 10W
Applications Automotive
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-953
Win Source Part Number 060728-NUP46V8P5T5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUP46V8P5T5G CAD Model

Description

The NUP46V8P5T5G from ON Semiconductor is a versatile Power Management Integrated Circuit (PMIC) designed to provide reliable and efficient power management solutions for a wide range of applications. This IC is engineered to enhance the performance of your electronic devices by offering a combination of features that ensure stability and longevity.

Key Features:

  • High Accuracy: The NUP46V8P5T5G is designed for precise voltage regulation, ensuring stable power delivery to the most sensitive components of your electronic system.
  • Low Dropout: This PMIC boasts a low dropout voltage, making it highly effective in scenarios where the input voltage is very close to the output voltage, thereby maximizing efficiency.
  • Thermal Protection: With built-in thermal protection, the NUP46V8P5T5G automatically shuts down in the event of overheating, protecting your device from potential damage.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring compatibility with different types of electronics.
  • Compact Package: The IC comes in a small footprint package, which is ideal for space-constrained applications, allowing for more efficient use of PCB space.

Applications:

The NUP46V8P5T5G is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones, tablets, and laptops
  • Networking equipment like routers and switches
  • Industrial control systems
  • Automotive electronics

Technical Specifications:

  • Manufacturer: ON Semiconductor
  • Part Number: NUP46V8P5T5G
  • Package / Case: SOT-953
  • Output Type: Fixed
  • Output Voltage: 4.6V
  • Output Current: 150mA
  • Number of Regulators: 1
  • Operating Temperature Range: -40°C to +85°C

In conclusion, the NUP46V8P5T5G from ON Semiconductor is a powerful and reliable PMIC that provides the efficiency, accuracy, and protection required for modern electronic devices. Its compact design and wide range of applications make it a valuable component for any power management system.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,880+ $0.0129 $50.0520
9,435+ $0.0106 $100.0110
14,565+ $0.0103 $150.0195
20,000+ $0.0100 $200.0000
26,045+ $0.0096 $250.0320
34,885+ $0.0086 $300.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,760 pieces
MOQ: 3880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess