EN
  • EN
  • DE

NUS5530MNR2G

Part No NUS5530MNR2G
Manufacturer ON Semiconductor
Catalog Transistors - Special Purpose
Description IC MOSFET W/PNP SW TRANS 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN, P-Channel
Applications General Purpose
Voltage Rating 35V PNP, 20V P-Channel
Current Rating 2A PNP, 3.9A P-Channel
Mounting SMD (SMT)
Case / Package 8-DFN-EP (3.3x3.3)
Win Source Part Number 118796-NUS5530MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUS5530MNR2G CAD Model

Description

ON Semiconductor NUS5530MNR2G: A Robust USB Charging Controller

The NUS5530MNR2G is a highly integrated USB charging controller designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This compact and efficient solution is tailored for applications requiring USB-based charging and power control. It is especially suitable for portable devices, such as smartphones, tablets, cameras, and various other USB-powered gadgets.

Key Features

  • USB Compliance: The NUS5530MNR2G complies with the USB 2.0 specification, ensuring compatibility with a wide range of devices.
  • High Efficiency: With an integrated pass transistor and minimal external components required, this controller operates with high efficiency, reducing power loss and improving charging times.
  • Flexible Current Management: The device can support up to 2.5 A of continuous output current, making it capable of handling fast-charging protocols and charging larger devices.
  • Integrated Safety Features: It includes multiple protection features such as over-current, over-voltage, short-circuit, and thermal shutdown to ensure safe and reliable operation.
  • Adjustable Output: The output voltage and current can be easily adjusted to match specific charging requirements, providing versatility across different applications.

Applications

The NUS5530MNR2G is ideal for a variety of applications where USB charging is needed. Its robust design and comprehensive feature set make it an excellent choice for:

  • Portable consumer electronics
  • USB wall adapters
  • Power banks
  • Automotive USB chargers
  • Smart furniture with integrated charging capabilities

Package and Availability

The ON Semiconductor NUS5530MNR2G comes in a compact QFN-16 package, making it easy to integrate into space-constrained designs. Its availability in tape and reel packaging simplifies the manufacturing process for high-volume production. The device is lead-free, halogen-free, and RoHS compliant, reflecting ON Semiconductor's commitment to environmentally friendly manufacturing practices.

Whether you are developing a new USB charging solution or looking to improve an existing design, the NUS5530MNR2G provides a reliable, efficient, and flexible option that can help streamline your product's power management capabilities.

You May Also Be Interested in

NXP / Nexperia
Trans GP BJT PNP 45V 0.1A 390mW Automotive 4-Pin SOT-143B / Low VCEsat (BISS) transistors
Lowest to $0.3519
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $1.2659
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 10.6V 8SOIC / Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.4V 8SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.5V 16SOIC
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 30V 100MA DUAL SOT143B
Need more? Email Us
Harris Corporation
THYRISTOR/TRANSISTOR ARRAY
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.7V 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6805 $57.8425
210+ $0.5585 $117.2850
325+ $0.5410 $175.8250
445+ $0.5236 $233.0020
575+ $0.5061 $291.0075
765+ $0.4538 $347.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,356 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess