EN
  • EN
  • DE

NV24C04DWVLT3G

Part No NV24C04DWVLT3G
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 4KBIT I2C 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 512 x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NV24C04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371433-NV24C04DWVLT3G
Ultra Librarian 3D Model Ultra Librarian NV24C04DWVLT3G CAD Model

Description

The NV24C04DWVLT3G is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) device from ON Semiconductor, a renowned leader in the semiconductor industry. This non-volatile memory chip provides 4-Kb (512 x 8) of storage and utilizes the standard I²C bus interface for communication, making it an ideal choice for a wide range of applications that require data storage that must be preserved during power loss.

Key Features

  • Memory Capacity: 4-Kilobits (512 bytes x 8 bits) provides sufficient space for configuration data, device parameters, or small application data storage.
  • I²C Interface: The device supports a bidirectional 2-wire bus and data transmission protocol, which facilitates easy integration into existing systems with minimal additional components.
  • Wide Operating Voltage Range: The NV24C04DWVLT3G operates across a voltage range of 2.5 V to 5.5 V, making it versatile for both low-power and standard applications.
  • Low Power Consumption: Designed with power efficiency in mind, this EEPROM is suitable for battery-operated and power-sensitive applications.
  • High Reliability: The device boasts a high data retention period and endurance, ensuring the integrity and longevity of stored information over time.

Applications

The NV24C04DWVLT3G EEPROM's compact size and robust feature set make it an excellent choice for a diverse array of applications, including:

  • Consumer electronics such as personal media players, cameras, and gaming devices.
  • Automotive systems where non-volatile memory is crucial for settings and preferences.
  • Industrial and medical equipment that requires reliable data logging or calibration storage.
  • Telecommunication devices that need to store network settings or contact information.

Package and Quality

The NV24C04DWVLT3G comes in a TSSOP-8 package, which is known for its small footprint and suitability for space-constrained applications. ON Semiconductor ensures that their products meet rigorous quality standards, and this EEPROM is no exception, providing reliability and performance that engineers and designers can trust.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess