EN
  • EN
  • DE

NVATS5A114PLZT4G

Part No NVATS5A114PLZT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CHANNEL 60V 60A ATPAK  /  P-Channel 60 V 60A (Ta) 72W (Tc) Surface Mount ATPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 60A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Max) @ Id, Vgs 16mOhm @ 28A, 10V
Vgs(th) (Max) @ Id 2.6V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 92 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4000 pF @ 20 V
Power Dissipation (Max) 72W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package ATPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NVATS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 3,000
Win Source Part Number 1082939-NVATS5A114PLZT4G
Ultra Librarian 3D Model Ultra Librarian NVATS5A114PLZT4G CAD Model

Description

The ON Semiconductor NVATS5A114PLZT4G is a state-of-the-art electronic component designed for high-performance applications that require precision voltage regulation and protection. This product is part of ON Semiconductor's extensive portfolio of energy-efficient power and signal management devices, which are widely recognized for their reliability and innovation.

Key Features:

  • High Accuracy: The NVATS5A114PLZT4G provides precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • Thermal Protection: Equipped with thermal shutdown features, the device protects itself and the application from overheating, enhancing the longevity and reliability of the system.
  • Low Dropout: The low dropout (LDO) capabilities of this component make it ideal for applications with a minimal difference between the input and output voltage, ensuring efficient operation.
  • Power Saving: With its power-saving features, the NVATS5A114PLZT4G helps in reducing the overall energy consumption of the application, making it suitable for battery-powered devices.
  • Compact Design: The small footprint of the device allows for integration into space-constrained applications without compromising on performance.

Applications:

The NVATS5A114PLZT4G is versatile and can be used in a wide array of applications. Some of the common applications include:

  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Networking equipment

Quality and Environmental Compliance:

ON Semiconductor is committed to providing environmentally friendly solutions. The NVATS5A114PLZT4G adheres to stringent quality standards and complies with various environmental regulations, ensuring that it meets the requirements of eco-conscious businesses and consumers.

In summary, the NVATS5A114PLZT4G from ON Semiconductor is a robust and efficient solution for applications demanding high-quality voltage regulation and protection. Its combination of accuracy, thermal protection, low dropout, power efficiency, and compact design make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6951 $59.3285
85+ $1.3909 $118.2265
130+ $1.3474 $175.1620
180+ $1.3040 $234.7200
230+ $1.2605 $289.9150
310+ $1.1301 $350.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess