EN
  • EN
  • DE

NVB110N65S3F

Part No NVB110N65S3F
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SINGLE N-CHANNEL POWER MOSFET SU / N-Channel 650 V 30A (Tc) 240W (Tc) Surface Mount D²PAK-3 (TO-263-3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Bulk
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 110mOhm @ 15A, 10V
Vgs(th) (Max) @ Id 5V @ 3mA
Gate Charge (Qg) (Max) @ Vgs 58 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 2560 pF @ 400 V
Power Dissipation (Max) 240W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package D²PAK-3 (TO-263-3)
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Other Part Number 2156-NVB110N65S3F-488
Standard Package 1
Win Source Part Number 1324087-NVB110N65S3F
Ultra Librarian 3D Model Ultra Librarian NVB110N65S3F CAD Model

Description

ON Semiconductor NVB110N65S3F N-Channel Power MOSFET

The ON Semiconductor NVB110N65S3F is a high-performance N-Channel Power MOSFET designed to deliver superior efficiency and power density in a wide range of applications. This device is part of ON Semiconductor's portfolio of energy-efficient power management components, engineered to cater to the demanding needs of modern electronic circuits.

Key Features

  • Voltage Rating: The NVB110N65S3F boasts a 650V drain-to-source breakdown voltage (V<sub>DS), making it suitable for high-voltage applications.
  • Current Capacity: This MOSFET can handle a continuous drain current (I<sub>D) of up to 110A, ensuring robust performance for heavy-load conditions.
  • Low R<sub>DS(on): With an ultra-low on-resistance of 65 mΩ (milliohms), it minimizes conduction losses, enhancing overall efficiency.
  • Fast Switching: The device is optimized for fast switching, reducing switching losses and improving performance in high-frequency circuits.
  • Temperature Resilient: It operates effectively over a wide temperature range, maintaining stability and reliability.

Applications

The NVB110N65S3F is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Inverters for renewable energy systems
  • Electric vehicle (EV) charging infrastructure
  • High-power lighting systems

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The NVB110N65S3F is no exception, with rigorous testing protocols in place to ensure it meets the stringent requirements for industrial and automotive applications. Its robust design is aimed at providing a long operational lifespan even under challenging conditions.

Environmental Compliance

Furthermore, the NVB110N65S3F is designed with environmental compliance in mind. It adheres to RoHS directives, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4545 $54.5450
23+ $4.4755 $102.9365
35+ $4.3356 $151.7460
48+ $4.1958 $201.3984
62+ $4.0559 $251.4658
83+ $3.6363 $301.8129
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,410 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess