EN
  • EN
  • DE

NVD20N03L27T4G

Part No NVD20N03L27T4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 20A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 5V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 18.9nC @ 10V
Max Input Capacitance 1260pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.75W (Ta), 74W (Tc)
Maximum Rds On at Id,Vgs 27 mOhm @ 10A, 5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1084090-NVD20N03L27T4G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NVD20N03L27T4G CAD Model

Description

ON Semiconductor NVD20N03L27T4G Overview

The NVD20N03L27T4G is a cutting-edge power MOSFET designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This device is tailored for high-efficiency power management applications, particularly in the automotive sector, where reliability and performance are critical.

Key Features

  • Low On-Resistance: The NVD20N03L27T4G features an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
  • High Current Capacity: With a continuous drain current (I<sub>D) of 20 A, this MOSFET can handle significant power loads, ensuring robust performance for a wide range of electronic devices.
  • Logic Level Gate Drive: The MOSFET can be driven by logic-level voltages, which simplifies the interface with microcontrollers and other logic devices, reducing the need for additional level-shifting components.
  • Thermal Management: The device comes in a surface-mount package that aids in efficient heat dissipation, contributing to its stability and longevity under high-power conditions.

Applications

The NVD20N03L27T4G is highly versatile and can be used in various applications, including:

  • Automotive systems
  • DC/DC converters
  • Power supply modules
  • Motor control circuits
  • Switching regulators

Product Specifications

The NVD20N03L27T4G boasts impressive specifications that make it a top choice for designers and engineers:

  • Voltage: 30 V maximum drain-source voltage (V<sub>DSS)
  • Current: 20 A continuous drain current (I<sub>D)
  • R<sub>DS(on): Very low on-resistance
  • Package: DPAK (TO-252) package for efficient thermal management
  • Compliance: AEC-Q101 qualified for automotive applications

The NVD20N03L27T4G from ON Semiconductor stands out for its performance, efficiency, and versatility, making it a preferred choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess