EN
  • EN
  • DE

BUK9Y4R8-60E,115

Part No BUK9Y4R8-60E,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A LFPAK56  /  N-Channel 60 V 100A (Tc) 238W (Tc) Surface Mount LFPAK56, Power-SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Max) @ Id, Vgs 4.1mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 2.1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 50 nC @ 5 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 7853 pF @ 25 V
Power Dissipation (Max) 238W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package LFPAK56, Power-SO8
Package / Case SC-100, SOT-669
Base Product Number BUK9Y4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 568-10983-6-ND,1727-1503-6,568-10983-6,568-10983-2-ND,568-10983-1,568-10983-1-ND,1727-1503-2,BUK9Y4R8-60E,115-ND,934067017115,1727-1503-1,568-10983-2
Standard Package 1,500
Win Source Part Number 1135321-BUK9Y4R8-60E,115
Ultra Librarian 3D Model Ultra Librarian BUK9Y4R8-60E,115 CAD Model

Description

The BUK9Y4R8-60E,115 is a discrete semiconductor product that falls under the Transistors - FETs, MOSFETs - Single category.

  • Series: Automotive, AEC-Q101, TrenchMOS™
  • Package: Tape & Reel
  • Standard Package: 1,500
  • Mounting: SMD (SMT)
  • Technology: MOSFET (Metal Oxide)
  • FET Type: N-Channel
  • FET Feature: -
  • Drain to Source Voltage (Vdss): 60 V
  • Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
  • Rds On (Max) @ Id, Vgs: 4.1mOhm @ 25A, 10V
  • Vgs(th) (Max) @ Id: 2.1V @ 1mA
  • Power Dissipation (Max): 238W (Tc)
  • Package / Case: SC-100, SOT-669
  • Supplier Device Package: LFPAK56, Power-SO8
  • Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 5 V
  • Input Capacitance (Ciss) (Max) @ Vds: 7853 pF @ 25 V
  • Vgs (Max): ±10V
  • Temperature Range - Operating: -55°C ~ 175°C (TJ)
  • Alternative Parts (Cross-Reference): 934067017115 and BUK9Y4R8-60E,115
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8541.29.0095
  • Manufacturer: Nexperia USA Inc.
  • Other Names: 568-10983-6-ND, 1727-1503-6, 568-10983-6, 568-10983-2-ND, 568-10983-1, 568-10983-1-ND, 1727-1503-2, BUK9Y4R8-60E,115-ND, 934067017115, 1727-1503-1, 568-10983-2
  • Base Product Number: BUK9Y4
  • Drive Voltage (Max Rds On, Min Rds On): 5V

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess