The NVD6416ANT4G is a cutting-edge power MOSFET from ON Semiconductor, designed for high-efficiency power management in a variety of electronic applications. This component is part of ON Semiconductor's extensive lineup of energy-efficient power solutions, and it is engineered to meet the stringent requirements of modern circuit designs.
Key Features
- Low RDS(on): The NVD6416ANT4G boasts a low on-resistance, which minimizes power loss and improves overall efficiency in power conversion applications.
- High Current Capability: With its ability to handle high currents, this MOSFET is suitable for demanding tasks, ensuring reliability and performance under heavy load conditions.
- Thermal Performance: The device's excellent thermal characteristics ensure stability and longevity, even when operating at high temperatures.
- Advanced Packaging: Encased in a compact and robust package, the NVD6416ANT4G is designed to fit into tight spaces without compromising on power or thermal management.
Applications
The versatility of the NVD6416ANT4G makes it an ideal choice for a wide range of applications, including:
- DC/DC Converters
- Power Supply Modules
- Motor Drives
- Battery Management Systems
- Automotive Applications
- Switching Regulators
Technical Specifications
Some of the key technical specifications of the NVD6416ANT4G include:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
50 A
Power Dissipation (P<sub>D)
3.8 W
RDS(on)
8.7 mΩ
Package
DFN5x6
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products, and the NVD6416ANT4G is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed industry reliability benchmarks, ensuring that it performs consistently over time and under various conditions.
For designers and engineers looking for a robust and efficient power MOSFET solution, the NVD6416ANT4G from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.