EN
  • EN
  • DE

LMS3635SQRNLRQ1

Part No LMS3635SQRNLRQ1
Manufacturer Texas Instruments
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 20V
Current - Output 3.5A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
Standard Package 1 pcs
Win Source Part Number 1189342-LMS3635SQRNLRQ1
Ultra Librarian 3D Model Ultra Librarian LMS3635SQRNLRQ1 CAD Model

Description

Overview of Texas Instruments LMS3635SQRNLRQ1

The LMS3635SQRNLRQ1 is a high-performance, automotive-grade step-down voltage converter from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This advanced power management integrated circuit (PMIC) is ideal for use in a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other electronic modules that require efficient power conversion.

Key Features

  • High Efficiency: The device employs a synchronous buck converter topology which ensures high efficiency at various load conditions, thereby reducing the thermal footprint and improving reliability.
  • Wide Input Voltage Range: With an input voltage range of 3.8V to 36V, the LMS3635SQRNLRQ1 is versatile and capable of handling the fluctuations common in automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 90% of VIN, providing flexibility for different power requirements.
  • Robust Thermal Performance: The device is designed with thermal shutdown and overcurrent protection features, ensuring safe operation under varying conditions.
  • Compact Size: The LMS3635SQRNLRQ1 comes in a small 3.5mm x 3.5mm HotRod™ QFN package, which is ideal for space-constrained automotive applications.
  • Automotive-Qualified: This product is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive applications.

Applications

  • Infotainment and Telematics
  • ADAS and Safety Systems
  • Body Control Modules
  • Instrument Cluster
  • Powertrain Systems

With its combination of efficiency, versatility, and compact size, the Texas Instruments LMS3635SQRNLRQ1 is a reliable and high-performing solution for modern automotive power supply designs. Whether you're designing for safety-critical systems or user-centric infotainment, this voltage converter can help achieve the performance and durability needed for today's demanding automotive environments.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2795 $150.4470
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess