EN
  • EN
  • DE

NVHL080N120SC1

Part No NVHL080N120SC1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 44A TO247-3 / N-Channel 1200 V 44A (Tc) 348W (Tc) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
Product Status Not For New Designs
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 44A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 110mOhm @ 20A, 20V
Vgs(th) (Max) @ Id 4.3V @ 5mA
Gate Charge (Qg) (Max) @ Vgs 56 nC @ 20 V
Vgs (Max) +25V, -15V
Input Capacitance (Ciss) (Max) @ Vds 1670 pF @ 800 V
Power Dissipation (Max) 348W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247-3
Case / Package TO-247-3
Base Product Number NVHL080
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVHL080N120SC1OS
Standard Package 450
Win Source Part Number 1324455-NVHL080N120SC1
Ultra Librarian 3D Model Ultra Librarian NVHL080N120SC1 CAD Model

Description

ON Semiconductor NVHL080N120SC1: High-Efficiency Power MOSFET

The NVHL080N120SC1 is a state-of-the-art N-channel power MOSFET from ON Semiconductor, designed to meet the high-efficiency and reliability demands of modern power conversion applications. This device is a part of ON Semiconductor's portfolio of energy-efficient power solutions, aimed at reducing energy consumption and extending the life of power systems.

Key Features

  • High Current Capability: This MOSFET can handle continuous drain currents up to 80 A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical on-resistance of just 120 mΩ, this component ensures minimal power loss and improved efficiency in power conversion circuits.
  • High Voltage Rating: The 1200 V breakdown voltage allows for usage in high voltage applications, providing a wide safety margin for transient conditions.
  • Fast Switching Performance: The NVHL080N120SC1 is designed for fast switching, reducing losses associated with switching applications and improving overall efficiency.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Inverters
  • High-Efficiency DC-DC Converters
  • Motor Drives
  • Renewable Energy Systems, such as Solar Inverters and Wind Turbines

Quality and Reliability

ON Semiconductor's NVHL080N120SC1 is built with robustness in mind, offering high reliability and performance stability over a wide temperature range. It is designed to meet stringent industry standards, ensuring a long operational lifespan even under harsh conditions.

Environmental Impact

Committed to environmental sustainability, ON Semiconductor ensures that the NVHL080N120SC1 complies with RoHS directives, making it lead-free and reducing the environmental impact of electronic components.

In summary, the NVHL080N120SC1 power MOSFET from ON Semiconductor provides designers with a highly efficient, reliable, and environmentally friendly solution for a wide range of power applications. Its high voltage capability, low on-resistance, and fast switching performance make it an excellent choice for energy-conscious designs that require top performance.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.9778 $52.9778
3+ $43.4690 $130.4070
4+ $42.1106 $168.4424
5+ $40.7522 $203.7610
7+ $39.3938 $275.7566
9+ $35.3186 $317.8674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,691 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess