EN
  • EN
  • DE

FDBL86366-F085

Part No FDBL86366-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 220A 8HPSOF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 80 V 220A (Tc) 300W (Tj) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL86366
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDBL86366_F085CT, FDBL86366_F085CT-ND, FDBL86366-F085TR, FDBL86366_F085DKR, FDBL86366_F085TR-ND, FDBL86366_F085, FDBL86366-F085CT, FDBL86366_F085TR, FDBL86366_F085DKR-ND, FDBL86366-F085DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871604-FDBL86366-F085
Ultra Librarian 3D Model Ultra Librarian FDBL86366-F085 CAD Model

Description

The FDBL86366-F085 from ON Semiconductor represents a cutting-edge solution in power management technology. This high-performance, integrated PowerTrench<sup>® MOSFET is designed to deliver superior efficiency and reliability for a wide range of applications, including power supplies, motor drives, and other power-intensive electronic systems.

Key Features

  • Low R<sub>DS(on): The device features an exceptionally low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: Capable of handling high current loads, the FDBL86366-F085 is ideal for demanding applications that require robust power delivery.
  • Fast Switching Speed: With its fast switching capabilities, this MOSFET reduces switching losses and enables high-frequency operation.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® technology enhances the device's performance by optimizing the cell structure for reduced voltage overshoot and lower noise levels.
  • Thermal Management: The FDBL86366-F085 is designed with excellent thermal characteristics, ensuring stable performance even under high-temperature conditions.

Applications

  • DC/DC Converters
  • AC/DC Power Supplies
  • Motor Drives
  • Power Inverter Systems
  • Point of Load (POL) Modules

Product Specifications

Parameter Value V<sub>DS (Drain-Source Voltage) 80V I<sub>D (Continuous Drain Current) 80A R<sub>DS(on) (Typical) 2.6 mΩ Package Power56

The FDBL86366-F085 is a testament to ON Semiconductor's commitment to providing innovative and environmentally friendly solutions. It is RoHS compliant and designed for energy-efficient performance, making it a responsible choice for both commercial and industrial applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8034 $50.4612
44+ $2.3002 $101.2088
68+ $2.2283 $151.5244
93+ $2.1564 $200.5452
120+ $2.0846 $250.1520
161+ $1.8689 $300.8929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess