EN
  • EN
  • DE

NVLJF3117PT1G

Part No NVLJF3117PT1G
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1140433-NVLJF3117PT1G
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NVLJF3117PT1G CAD Model

Description

Product Overview: NVLJF3117PT1G by ON Semiconductor

The NVLJF3117PT1G is a high-performance, P-Channel Trench MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is engineered to deliver efficient power management and control in a wide array of electronic applications. The NVLJF3117PT1G is particularly suitable for use in power switching circuits, load switching, and power conversion applications.

Key Features

  • Low On-Resistance: The MOSFET is designed with a low on-resistance, which ensures minimal power loss during operation, making it highly efficient for power-intensive applications.
  • High Threshold Voltage: This feature provides better control and stability in the circuit by preventing unintentional turn-ons, which could lead to power wastage or circuit damage.
  • High Power Dissipation: With its capability to dissipate high levels of power, the NVLJF3117PT1G is ideal for applications that require robust performance under high load conditions.
  • Small Footprint: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications while still providing excellent thermal performance.

Applications

The NVLJF3117PT1G is versatile and can be used in a variety of applications, including:

  • Power management systems
  • DC/DC converters
  • Battery management systems
  • Motor controls
  • Load switches
  • Portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NVLJF3117PT1G is no exception. It is built to meet high standards, ensuring long-term reliability and performance in critical applications. The device also complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers and consumers alike.

In summary, the NVLJF3117PT1G P-Channel Trench MOSFET from ON Semiconductor is a powerful component that offers efficiency, compactness, and reliability for a wide range of electronic applications. Its advanced features make it an excellent choice for designers looking to optimize their power management and control systems.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Contact for details
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6,250+ $0.0092 $57.5000
14,290+ $0.0081 $115.7490
21,430+ $0.0081 $173.5830
28,575+ $0.0081 $231.4575
41,670+ $0.0069 $287.5230
50,000+ $0.0069 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,250 pieces
MOQ: 6250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess