EN
  • EN
  • DE

NVMFD5C462NWFT1G

Part No NVMFD5C462NWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 40V 5.4 MOHM T8 S08FL DUA  /  Mosfet Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Base Product Number NVMFD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,500
Win Source Part Number 1156995-NVMFD5C462NWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C462NWFT1G CAD Model

Description

The NVMFD5C462NWFT1G by ON Semiconductor is a high-performance, Power MOSFET designed to deliver efficient power management and conversion in a compact, surface-mount package. This product is part of ON Semiconductor's portfolio of energy-efficient devices, tailored for applications requiring high-density power integration.

Key Features

  • Low R<sub>DS(on): The device features a low on-resistance, reducing conduction losses and improving overall efficiency.
  • High Continuous Drain Current (I<sub>D): It can handle a substantial continuous current, making it suitable for high-power applications.
  • Thermal Performance: Enhanced thermal performance ensures reliability even under high temperature operation conditions.
  • Power-SO8 Package: The compact Power-SO8 package allows for a smaller footprint on the PCB, ideal for space-constrained applications.

Applications

The NVMFD5C462NWFT1G is versatile for various applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Computing
  • Telecommunications
  • Automotive Systems
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The NVMFD5C462NWFT1G is built with this commitment in mind, ensuring a reliable performance in a range of environmental conditions. The device also meets various industry standards for safety and performance, making it a trusted choice for designers and engineers.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The NVMFD5C462NWFT1G is designed with eco-friendly materials and complies with RoHS directives, ensuring minimal environmental impact.

With its robust design, superior efficiency, and ON Semiconductor's reputation for quality, the NVMFD5C462NWFT1G is an excellent choice for your power management needs.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3471 $58.6775
60+ $1.9258 $115.5480
93+ $1.8656 $173.5008
128+ $1.8054 $231.0912
166+ $1.7452 $289.7032
222+ $1.5647 $347.3634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess