EN
  • EN
  • DE

NVMFD5C478NWFT1G

Part No NVMFD5C478NWFT1G
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description 40V 17 MOHM T8 S08FL DUAL / Mosfet Array 40V 9.8A (Ta), 27A (Tc) 3.1W (Ta), 23W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature -
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 9.8A (Ta), 27A (Tc)
Rds On (Max) @ Id, Vgs 17mOhm @ 7.5A, 10V
Vgs(th) (Max) @ Id 3.5V @ 20µA
Gate Charge (Qg) (Max) @ Vgs 6.3nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 325pF @ 25V
Power - Max 3.1W (Ta), 23W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,500 pcs
Win Source Part Number 1383086-NVMFD5C478NWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C478NWFT1G CAD Model

Description

The NVMFD5C478NWFT1G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the high-performance demands of modern electronic applications, providing a compact, efficient, and reliable solution for power management challenges.

Key Features

  • High Power Density: This MOSFET is engineered to deliver high currents in a compact footprint, making it ideal for space-constrained applications.
  • Low On-Resistance: With its low R<sub>DS(on), the NVMFD5C478NWFT1G ensures minimal power loss during operation, which enhances efficiency and reduces thermal stress on the system.
  • Advanced Trench Technology: Utilizing cutting-edge trench technology, this MOSFET provides excellent switching performance, which is critical for reducing switching losses in power conversion applications.
  • High-Temperature Performance: Designed to operate effectively at elevated temperatures, this product maintains its performance characteristics even under harsh conditions.
  • Robust Package: Encased in a power-enhanced, fully RoHS-compliant package, the NVMFD5C478NWFT1G is built to withstand the rigors of real-world applications while adhering to environmental standards.

Applications

The versatility of the NVMFD5C478NWFT1G makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Automotive systems
  • Computing and server systems
  • Telecommunication equipment
  • Renewable energy systems

Product Specifications

With its enhanced configuration, the NVMFD5C478NWFT1G boasts impressive electrical characteristics that make it a top choice for engineers and designers:

Parameter Value Drain-to-Source Voltage (V<sub>DSS) 30V Continuous Drain Current (I<sub>D) 300A Power Dissipation (P<sub>D) 3.8W Operating Temperature Range -55°C to +175°C

With its robust design and advanced technology, the ON Semiconductor NVMFD5C478NWFT1G is an excellent choice for designers looking to enhance system performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess