ON Semiconductor NVMFD6H840NLT1G Product Overview
The NVMFD6H840NLT1G is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a renowned leader in power management and semiconductor solutions. This product is designed to cater to a wide range of applications, offering high efficiency and reliability in power switching operations.
Key Features
- Low RDS(on): The device features a low on-resistance, which ensures minimal voltage drop across the MOSFET when it is in the on-state, leading to higher efficiency and reduced power losses during operation.
- High Continuous Drain Current (ID): With a robust continuous drain current rating, this MOSFET can handle significant current, making it ideal for high-power applications.
- High-Temperature Performance: The NVMFD6H840NLT1G is designed to operate effectively at elevated temperatures, ensuring reliable performance in thermally challenging environments.
- Power-SO8 Package: Encased in a compact Power-SO8 package, this MOSFET offers a space-saving solution without compromising on power handling capabilities.
Applications
The NVMFD6H840NLT1G is versatile and can be used in various applications, including:
- DC-DC Converters
- Power Supply Modules
- Motor Drives
- Automotive Applications
- Switching Regulators
Technical Specifications
The ON Semiconductor NVMFD6H840NLT1G boasts impressive technical specifications:
- Voltage Rating (VDS): 80V
- Continuous Drain Current (ID): 6.3A
- Power Dissipation (PD): 48W
- On-Resistance Max (RDS(on)): 8.4mΩ
- Operating Temperature Range: -55°C to +175°C
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The NVMFD6H840NLT1G is manufactured with rigorous standards, ensuring that it meets the demands of the most critical applications. With its superior performance and durability, this Power MOSFET is a reliable choice for designers and engineers looking to optimize their power management solutions.